Crouzet Valves and Control 81503025

Description
LOGIC YES Logic Element Sub-Base Mount
Request a Quote Datasheet
Description
LOGIC YES Logic Element Sub-Base Mount
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Valves and Control - 966-1114-ND - DigiKey
Thief River Falls, MN, United States
Valves and Control
966-1114-ND
Valves and Control 966-1114-ND
LOGIC YES Logic Element Sub-Base Mount

LOGIC YES Logic Element Sub-Base Mount

Buy Now Datasheet
Pneumatics, Hydraulics - Valves and Control - 81503025 - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
Pneumatics, Hydraulics - Valves and Control
81503025
Pneumatics, Hydraulics - Valves and Control 81503025
LOGIC YES Logic Element Sub-Base Mount

LOGIC YES Logic Element Sub-Base Mount

Buy Now Datasheet

Technical Specifications

  DigiKey Quarktwin Technology Ltd.
Product Category Industrial Valves Industrial Valves
Product Number 966-1114-ND 81503025
Product Name Valves and Control Pneumatics, Hydraulics - Valves and Control
Valve Type Logic Element Logic Element
Unlock Full Specs
to access all available technical data

Similar Products

VALVES - BP-038-PP-T-SW-L - Blacoh Fluid Control, Inc.
Blacoh Fluid Control, Inc.
Specs
Valve Type Back Flow
Primary Material PP
Valve Size 0.38 inch (9.52 mm)
View Details
Swing Check Valves Lever - 120561040 - Asahi/America, Inc.
Specs
Valve Type Check
Valve Size 4.00 inch (101.60 mm)
Maximum Pressure 150.00 psi (106 m H2O)
View Details
Three-Stage High Pressure Diaphragm Regulator - PRD4HP - Beswick Engineering Co., Inc.
Specs
Primary Material Stainless Steel; 316 Stainless Steel
Maximum Pressure 500.00 psi (352 m H2O)
View Details
Quick Clean Check Valve - RAPIDJACK™ - Smith & Loveless, Inc.
Specs
Valve Type Wafer; Check
Media Wastewater
Valve Size 5.00 inch (127.00 mm)
View Details