Crouzet Valves and Control 81921719

Description
3/2 Normally Closed Position Detector Roller Plunger Chassis Mount
Request a Quote Datasheet
Description
3/2 Normally Closed Position Detector Roller Plunger Chassis Mount
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Valves and Control - 81921719-ND - DigiKey
Thief River Falls, MN, United States
Valves and Control
81921719-ND
Valves and Control 81921719-ND
3/2 Normally Closed Position Detector Roller Plunger Chassis Mount

3/2 Normally Closed Position Detector Roller Plunger Chassis Mount

Buy Now Datasheet
Pneumatics, Hydraulics - Valves and Control - 81921719 - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
Pneumatics, Hydraulics - Valves and Control
81921719
Pneumatics, Hydraulics - Valves and Control 81921719
3/2 Normally Closed Position Detector Roller Plunger Chassis Mount

3/2 Normally Closed Position Detector Roller Plunger Chassis Mount

Buy Now Datasheet

Technical Specifications

  DigiKey Quarktwin Technology Ltd.
Product Category Industrial Valves Industrial Valves
Product Number 81921719-ND 81921719
Product Name Valves and Control Pneumatics, Hydraulics - Valves and Control
Valve Type Position Detector Position Detector
Media Gas; Air Air, Inert Gas; Air
Valve Size 0.16 inch (3.97 mm)
Maximum Pressure 1.00 to 116.00 psi (0.7038 to 81.64 m H2O) 1.00 to 116.00 psi (0.7038 to 81.64 m H2O)
Unlock Full Specs
to access all available technical data

Similar Products

VALVES - BP90-025-PP-T-BSP-M - Blacoh Fluid Control, Inc.
Blacoh Fluid Control, Inc.
Specs
Valve Type Back Flow
Primary Material PP
Valve Size 0.25 inch (6.35 mm)
View Details
57P Butterfly Valve Gear 1 5 14 - 123719080 - Asahi/America, Inc.
Specs
Valve Type Butterfly
Valve Size 7.87 inch (200.00 mm)
Maximum Pressure 150.00 psi (106 m H2O)
View Details
Single Stage High Accuracy Diaphragm Regulator - PRDB - Beswick Engineering Co., Inc.
Specs
Primary Material Stainless Steel; 303 Stainless Steel, [6] - 316 Stainless Steel
Maximum Pressure 500.00 psi (352 m H2O)
View Details
Quick Clean Check Valve - RAPIDJACK™ - Smith & Loveless, Inc.
Specs
Valve Type Wafer; Check
Media Wastewater
Valve Size 5.00 inch (127.00 mm)
View Details