Crouzet Valves and Control 81513522

Description
Vacuum Operated Vacuum Switch DIN Rail
Request a Quote Datasheet
Description
Vacuum Operated Vacuum Switch DIN Rail
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Valves and Control - 966-1249-ND - DigiKey
Thief River Falls, MN, United States
Valves and Control
966-1249-ND
Valves and Control 966-1249-ND
Vacuum Operated Vacuum Switch DIN Rail

Vacuum Operated Vacuum Switch DIN Rail

Buy Now Datasheet
Pneumatics, Hydraulics - Valves and Control - 81513522 - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
Pneumatics, Hydraulics - Valves and Control
81513522
Pneumatics, Hydraulics - Valves and Control 81513522
Vacuum Operated Vacuum Switch DIN Rail

Vacuum Operated Vacuum Switch DIN Rail

Buy Now Datasheet

Technical Specifications

  DigiKey Quarktwin Technology Ltd.
Product Category Industrial Valves Industrial Valves
Product Number 966-1249-ND 81513522
Product Name Valves and Control Pneumatics, Hydraulics - Valves and Control
Valve Type Vacuum Switch Vacuum Switch
Media Water; Gas; Air Air, Inert Gas, Liquid; Air
Valve Size 0.16 inch (3.97 mm)
Unlock Full Specs
to access all available technical data

Similar Products

BIFOLD - High Pressure Gas Solenoid Valves, FP02G-FP05G(Gas) -  - Rotork plc
Specs
Valve Type Solenoid
Media Gas
Maximum Pressure 3045.00 psi (2143 m H2O)
View Details
VALVES - BP-049-PVC-T-SW-L - Blacoh Fluid Control, Inc.
Blacoh Fluid Control, Inc.
Specs
Valve Type Back Flow
Primary Material PVC
Valve Size 0.50 inch (12.70 mm)
View Details
Pressure Regulating Valve - Evaporator Pressure Regulator - Sporlan - (S)ORIT-PI Series - ORIT-PI-25-0/100 - Parker Sporlan Division
Specs
Valve Size 0.50 inch (12.70 mm)
Maximum Pressure 100.00 psi (70.38 m H2O)
View Details
Check Valves -  - ValvTechnologies, Inc.
ValvTechnologies, Inc.
Specs
Valve Type Ball Check; Check
Media Water; Nuclear
Valve Size 0.25 to 24.00 inch (6.35 to 609.60 mm)
View Details