Crouzet Valves and Control 81280010

Description
3/2 Normally Open Position Detector Round (Pin Plunger) Rod Mount
Request a Quote Datasheet
Description
3/2 Normally Open Position Detector Round (Pin Plunger) Rod Mount
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Valves and Control - 966-1068-ND - DigiKey
Thief River Falls, MN, United States
Valves and Control
966-1068-ND
Valves and Control 966-1068-ND
3/2 Normally Open Position Detector Round (Pin Plunger) Rod Mount

3/2 Normally Open Position Detector Round (Pin Plunger) Rod Mount

Buy Now Datasheet
Microvalve Postion Detector, Pneumatic,Horizontal Output, NO, 4mm - 70159126 - Allied Electronics, Inc.
Fort Worth, TX, USA
Microvalve Postion Detector, Pneumatic,Horizontal Output, NO, 4mm
70159126
Microvalve Postion Detector, Pneumatic,Horizontal Output, NO, 4mm 70159126
Microvalve Postion Detector, Pneumatic, Horizontal Output, NO, 4 mm

Microvalve Postion Detector, Pneumatic, Horizontal Output, NO, 4 mm

Supplier's Site
Pneumatics, Hydraulics - Valves and Control - 81280010 - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
Pneumatics, Hydraulics - Valves and Control
81280010
Pneumatics, Hydraulics - Valves and Control 81280010
3/2 Normally Open Position Detector Round (Pin Plunger) Rod Mount

3/2 Normally Open Position Detector Round (Pin Plunger) Rod Mount

Buy Now Datasheet

Technical Specifications

  DigiKey Allied Electronics, Inc. Quarktwin Technology Ltd.
Product Category Industrial Valves Industrial Valves Industrial Valves
Product Number 966-1068-ND 70159126 81280010
Product Name Valves and Control Microvalve Postion Detector, Pneumatic,Horizontal Output, NO, 4mm Pneumatics, Hydraulics - Valves and Control
Valve Type Position Detector Position Detector
Media Gas; Air Air, Inert Gas; Air
Valve Size 0.16 inch (3.97 mm) 0.11 inch (2.69 mm)
Maximum Pressure 30.00 to 116.00 psi (21.11 to 81.64 m H2O) 30.00 to 116.00 psi (21.11 to 81.64 m H2O)
Unlock Full Specs
to access all available technical data

Similar Products

Lateral Reducing Ball Valve - LMBV - Plast-O-Matic Valves, Inc.
Plast-O-Matic Valves, Inc.
Specs
Valve Type Ball
Primary Material PVC; CPVC (optional feature); PP (optional feature); PVDF (optional feature)
Valve Size 0.50 to 1.25 inch (12.70 to 31.75 mm)
View Details
Air Valves (non-AWWA) - CR-101-HP Air Vent - McWane Plant and Industrial
Specs
Media Air
View Details
Stainless Steel Valve - V5S Series - DynaQuip Controls
Specs
Valve Type Ball; Sanitary
Primary Material Stainless Steel
Media Water; Hot Water; Wastewater; Gas; Natural Gas; Hydraulic; Steam; Air; Compressed Air; Chemical
View Details
100,000 psi Valves -  - Haskel International LLC
Haskel International LLC
Specs
Valve Type Ball
Media Gas; Air; Compressed Air
Maximum Pressure 100000.00 psi (70378 m H2O)
View Details