Crouzet Valves and Control 81501031

Description
LOGIC YES Logic Element Sub-Base Mount
Request a Quote Datasheet
Description
LOGIC YES Logic Element Sub-Base Mount
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Valves and Control - 81501031-ND - DigiKey
Thief River Falls, MN, United States
Valves and Control
81501031-ND
Valves and Control 81501031-ND
LOGIC YES Logic Element Sub-Base Mount

LOGIC YES Logic Element Sub-Base Mount

Buy Now Datasheet
Pneumatics, Hydraulics - Valves and Control - 81501031 - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
Pneumatics, Hydraulics - Valves and Control
81501031
Pneumatics, Hydraulics - Valves and Control 81501031
LOGIC YES Logic Element Sub-Base Mount

LOGIC YES Logic Element Sub-Base Mount

Buy Now

Technical Specifications

  DigiKey Quarktwin Technology Ltd.
Product Category Industrial Valves Industrial Valves
Product Number 81501031-ND 81501031
Product Name Valves and Control Pneumatics, Hydraulics - Valves and Control
Valve Type Logic Element Logic Element
Unlock Full Specs
to access all available technical data

Similar Products

Direct Acting High-Speed Servo Valve - SANTEST DA03S-8 - Exsenco, LLC
Specs
Valve Type Servo
Media Hydraulic; Air
Maximum Pressure 5076.29 psi (3573 m H2O)
View Details
16mm FLATPROP EQP - 12-216C-04621+EQPFIL+BEK - IMI Life Science
Specs
Valve Type Control Valve
Media Gas; Air
Valve Size 0.18 inch (4.60 mm)
View Details
Filter regulator - LFR-3/4-D-7-MIDI-NPT - Festo Corporation
Specs
Primary Material Zinc
Media Gas; Air; Compressed Air
Maximum Pressure 14.50 to 232.06 psi (10.21 to 163 m H2O)
View Details
Quick Clean Check Valve - RAPIDJACK™ - Smith & Loveless, Inc.
Specs
Valve Type Wafer; Check
Media Wastewater
Valve Size 5.00 inch (127.00 mm)
View Details