Crouzet Pneumatic Manual Control Valves 81290501

Description
Crouzet 81290501
Request a Quote Datasheet
Description
Crouzet 81290501
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Pneumatic Manual Control Valves - 777031 - RS Components, Ltd.
Corby, Northants, United Kingdom
Pneumatic Manual Control Valves
777031
Pneumatic Manual Control Valves 777031
Crouzet 81290501

Crouzet 81290501

Supplier's Site
Valves and Control - 966-1017-ND - DigiKey
Thief River Falls, MN, United States
Valves and Control
966-1017-ND
Valves and Control 966-1017-ND
3/2 Normally Open Position Detector Round (Pin Plunger) Chassis Mount

3/2 Normally Open Position Detector Round (Pin Plunger) Chassis Mount

Buy Now Datasheet
Pneumatics, Hydraulics - Valves and Control - 81290501 - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
Pneumatics, Hydraulics - Valves and Control
81290501
Pneumatics, Hydraulics - Valves and Control 81290501
3/2 Normally Open Position Detector Round (Pin Plunger) Chassis Mount

3/2 Normally Open Position Detector Round (Pin Plunger) Chassis Mount

Buy Now Datasheet

Technical Specifications

  RS Components, Ltd. DigiKey Quarktwin Technology Ltd.
Product Category Industrial Valves Industrial Valves Industrial Valves
Product Number 777031 966-1017-ND 81290501
Product Name Pneumatic Manual Control Valves Valves and Control Pneumatics, Hydraulics - Valves and Control
Valve Type Control Valve Position Detector Position Detector
Media Air Gas; Air Air, Inert Gas; Air
Maximum Pressure 116.03 psi (81.66 m H2O) 44.00 to 116.00 psi (30.97 to 81.64 m H2O) 44.00 to 116.00 psi (30.97 to 81.64 m H2O)
Number of Ports 2
Unlock Full Specs
to access all available technical data

Similar Products

Direct Acting High-Speed Servo Valve - SANTEST DA03S-1 - Exsenco, LLC
Specs
Valve Type Servo
Media Hydraulic; Air
Maximum Pressure 5076.29 psi (3573 m H2O)
View Details
15mm MICROSOL MS-E - 31-333N-03-B6+23A12+AZU - IMI Life Science
Specs
Media Gas
Valve Size 0.06 inch (1.60 mm)
Maximum Pressure -13.78 to 31.91 psi (-9.7 to 22.46 m H2O)
View Details
Air solenoid valve - CPE18-M2H-5/3G-QS-10 - Festo Corporation
Specs
Valve Type Control Valve; Gate; Solenoid
Primary Material Aluminum
Media Air; Compressed Air
View Details
2 suppliers
Quick Clean Check Valve - RAPIDJACK™ - Smith & Loveless, Inc.
Specs
Valve Type Wafer; Check
Media Wastewater
Valve Size 5.00 inch (127.00 mm)
View Details