Crouzet Valves and Control 81523201

Description
4/2 Memory Element Sub-Base Mount
Request a Quote Datasheet
Description
4/2 Memory Element Sub-Base Mount
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Valves and Control - 966-1280-ND - DigiKey
Thief River Falls, MN, United States
Valves and Control
966-1280-ND
Valves and Control 966-1280-ND
4/2 Memory Element Sub-Base Mount

4/2 Memory Element Sub-Base Mount

Buy Now Datasheet
Pneumatics, Hydraulics - Valves and Control - 81523201 - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
Pneumatics, Hydraulics - Valves and Control
81523201
Pneumatics, Hydraulics - Valves and Control 81523201
4/2 Memory Element Sub-Base Mount

4/2 Memory Element Sub-Base Mount

Buy Now Datasheet

Technical Specifications

  DigiKey Quarktwin Technology Ltd.
Product Category Industrial Valves Industrial Valves
Product Number 966-1280-ND 81523201
Product Name Valves and Control Pneumatics, Hydraulics - Valves and Control
Valve Type Memory Element Memory Element
Unlock Full Specs
to access all available technical data

Similar Products

VALVES - BP-100-SS-T-L - Blacoh Fluid Control, Inc.
Blacoh Fluid Control, Inc.
Specs
Valve Type Back Flow
Primary Material Stainless Steel
Valve Size 1.00 inch (25.40 mm)
View Details
57P Butterfly Valve Gear 1 5 14 - 123718060 - Asahi/America, Inc.
Specs
Valve Type Butterfly
Valve Size 5.91 inch (150.00 mm)
Maximum Pressure 150.00 psi (106 m H2O)
View Details
M3 Inlet Thread Needle Valve - NV3 - Beswick Engineering Co., Inc.
Beswick Engineering Co., Inc.
Specs
Valve Type Metal Seated; Needle
Primary Material Stainless Steel; 303 Stainless Steel, [6] - 316 Stainless Steel
Media Air
View Details
Quick Clean Check Valve - RAPIDJACK™ - Smith & Loveless, Inc.
Specs
Valve Type Wafer; Check
Media Wastewater
Valve Size 5.00 inch (127.00 mm)
View Details