Crouzet Valves and Control 81503729

Description
Positive Output Timer, Adjustable Sub-Base Mount
Request a Quote Datasheet
Description
Positive Output Timer, Adjustable Sub-Base Mount
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Valves and Control - 81503729-ND - DigiKey
Thief River Falls, MN, United States
Valves and Control
81503729-ND
Valves and Control 81503729-ND
Positive Output Timer, Adjustable Sub-Base Mount

Positive Output Timer, Adjustable Sub-Base Mount

Buy Now Datasheet
Pneumatics, Hydraulics - Valves and Control - 81503729 - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
Pneumatics, Hydraulics - Valves and Control
81503729
Pneumatics, Hydraulics - Valves and Control 81503729
Positive Output Timer, Adjustable Sub-Base Mount

Positive Output Timer, Adjustable Sub-Base Mount

Buy Now

Technical Specifications

  DigiKey Quarktwin Technology Ltd.
Product Category Industrial Valves Industrial Valves
Product Number 81503729-ND 81503729
Product Name Valves and Control Pneumatics, Hydraulics - Valves and Control
Valve Type Timer, Adjustable Timer, Adjustable
Unlock Full Specs
to access all available technical data

Similar Products

VALVES - BP-075-PVDF-T-L - Blacoh Fluid Control, Inc.
Blacoh Fluid Control, Inc.
Specs
Valve Type Back Flow
Primary Material PVDF
Valve Size 0.75 inch (19.05 mm)
View Details
57P Butterfly Valve Gear 1 5 14 - 123717120 - Asahi/America, Inc.
Specs
Valve Type Butterfly
Valve Size 11.81 inch (300.00 mm)
Maximum Pressure 150.00 psi (106 m H2O)
View Details
10-32 Threaded Ports, Mixing Diverting Ball Valve - MBVMD - Beswick Engineering Co., Inc.
Specs
Valve Type Ball
Primary Material Stainless Steel; 303 Stainless Steel, [316] - 316 Stainless Steel
Maximum Pressure 500.00 psi (352 m H2O)
View Details
Quick Clean Check Valve - RAPIDJACK™ - Smith & Loveless, Inc.
Specs
Valve Type Wafer; Check
Media Wastewater
Valve Size 5.00 inch (127.00 mm)
View Details