Crouzet Valves and Control 81548010

Description
3/2 Normally Closed Solenoid Valve Chassis Mount
Request a Quote Datasheet
Description
3/2 Normally Closed Solenoid Valve Chassis Mount
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Valves and Control - 966-1301-ND - DigiKey
Thief River Falls, MN, United States
Valves and Control
966-1301-ND
Valves and Control 966-1301-ND
3/2 Normally Closed Solenoid Valve Chassis Mount

3/2 Normally Closed Solenoid Valve Chassis Mount

Buy Now Datasheet
Pneumatics, Hydraulics - Valves and Control - 81548010 - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
Pneumatics, Hydraulics - Valves and Control
81548010
Pneumatics, Hydraulics - Valves and Control 81548010
3/2 Normally Closed Solenoid Valve Chassis Mount

3/2 Normally Closed Solenoid Valve Chassis Mount

Buy Now Datasheet

Technical Specifications

  DigiKey Quarktwin Technology Ltd.
Product Category Industrial Valves Industrial Valves
Product Number 966-1301-ND 81548010
Product Name Valves and Control Pneumatics, Hydraulics - Valves and Control
Valve Type Solenoid Valve Solenoid; Solenoid Valve
Media Water; Gas; Air Air, Inert Gas, Liquid; Air
Maximum Pressure 15.00 to 116.00 psi (10.56 to 81.64 m H2O) 15.00 to 116.00 psi (10.56 to 81.64 m H2O)
Unlock Full Specs
to access all available technical data

Similar Products

V Series Metal Seated Ball Valves - V1-3: 1/2-2, 150-600# - ValvTechnologies, Inc.
Specs
Valve Type Metal Seated; Ball
Primary Material Stainless Steel; Steel; Exotic Metal (optional feature)
Media Water; Gas; Sour Gas; Steam
View Details
15mm MICROSOL - 01-211P201-H0+13111+AYV - IMI Life Science
Specs
Valve Type Solenoid
Media Gas; Air
Valve Size 0.03 inch (0.80 mm)
View Details
Pressure Monitoring Valve Assembly - 1/4
Specs
Valve Size 0.25 inch (6.35 mm)
Maximum Pressure 1000.00 psi (704 m H2O)
Connection Description Quick Connect
View Details
DeZURIK 3V and 4V Solenoid Valves -  - DeZURIK, Inc.
Specs
Valve Type Solenoid
View Details