Crouzet Valves and Control 81502320

Description
Positive Output Amplifier Relay Sub-Base Mount
Request a Quote Datasheet
Description
Positive Output Amplifier Relay Sub-Base Mount
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Valves and Control - 966-1228-ND - DigiKey
Thief River Falls, MN, United States
Valves and Control
966-1228-ND
Valves and Control 966-1228-ND
Positive Output Amplifier Relay Sub-Base Mount

Positive Output Amplifier Relay Sub-Base Mount

Buy Now Datasheet
Pneumatics, Hydraulics - Valves and Control - 81502320 - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
Pneumatics, Hydraulics - Valves and Control
81502320
Pneumatics, Hydraulics - Valves and Control 81502320
Positive Output Amplifier Relay Sub-Base Mount

Positive Output Amplifier Relay Sub-Base Mount

Buy Now Datasheet

Technical Specifications

  DigiKey Quarktwin Technology Ltd.
Product Category Industrial Valves Industrial Valves
Product Number 966-1228-ND 81502320
Product Name Valves and Control Pneumatics, Hydraulics - Valves and Control
Valve Type Amplifier Relay Amplifier Relay
Media Gas; Air Air, Inert Gas; Air
Valve Size 0.16 inch (3.97 mm) 0.10 inch (2.49 mm)
Unlock Full Specs
to access all available technical data

Similar Products

Gate Valves - Resilient Seated Gate Valves C515/C509 - McWane Plant and Industrial
Specs
Valve Type Gate
Valve Size 2.00 to 54.00 inch (50.80 to 1371.60 mm)
Actuation Electric; Direct-Drive Handwheel or 2” Operating Nut, Spur or Bevel Gear, Electric Motor Operator
View Details
High Pressure High-Purity Welded Check Valves And Low Cracking Pressure Check Valve JCV1 Series -  - Shenzhen Jewellok Technology Co., Ltd.
Specs
Valve Type Check
Media Gas
Maximum Pressure 2987.78 psi (2103 m H2O)
View Details
Controller, Inflation Nitrogen, 1/2
Specs
Media Gas
Valve Size 0.50 inch (12.70 mm)
Maximum Pressure 250.00 psi (176 m H2O)
View Details
Swing Check Valves Spring Assist - 120563007 - Asahi/America, Inc.
Specs
Valve Type Check
Valve Size 0.75 inch (19.05 mm)
Maximum Pressure 150.00 psi (106 m H2O)
View Details