3/2 Normally Closed Position Detector Round (Pin Plunger) Free Hanging (In-Line)
3/2 Normally Closed Position Detector Round (Pin Plunger) Free Hanging (In-Line)
| RS Components, Ltd. | DigiKey | Quarktwin Technology Ltd. | Allied Electronics, Inc. | |
|---|---|---|---|---|
| Product Category | Industrial Valves | Industrial Valves | Industrial Valves | Industrial Valves |
| Product Number | 2382504 | 966-1195-ND | 81923001 | 70158951 |
| Product Name | Pneumatic Manual Control Valves | Valves and Control | Pneumatics, Hydraulics - Valves and Control | PNEUMATIC, ADJUSTABLE STOP DETECTOR, 1/8INCH BARBS |
| Valve Type | Control Valve | Position Detector | Position Detector | |
| Media | Air | Gas; Air | Air, Inert Gas; Air | |
| Maximum Pressure | 116.03 psi (81.66 m H2O) | 1.00 to 116.00 psi (0.7038 to 81.64 m H2O) | 1.00 to 116.00 psi (0.7038 to 81.64 m H2O) | |
| Media Temperature | 23 to 122 F (-5 to 50 C) | 23 to 122 F (-5 to 50 C) |