Crouzet
Valves and Control
81541001
Description
LOGIC AND Logic Element
-
DigiKey
-
Quarktwin Technology Ltd.
Request a Quote
Email Supplier
Datasheet
Description
LOGIC AND Logic Element
Request a Quote
Email Supplier
Datasheet
Suppliers
Pneumatics, Hydraulics - Valves and Control
81541001
Buy Now
Datasheet
Technical Specifications
|
Product Category
|
Industrial Valves |
Industrial Valves |
|
Product Number
|
966-1031-ND |
81541001 |
|
Product Name
|
Valves and Control |
Pneumatics, Hydraulics - Valves and Control |
|
Valve Type
|
Logic Element
|
Logic Element
|
|
Media
|
Gas; Air
|
Air, Inert Gas; Air
|
|
Valve Size
|
0.16 inch (3.97 mm)
|
0.11 inch (2.69 mm)
|
Unlock Full Specs
to access all available technical data
Similar Products
Valve Type
Metering
Primary Material
Aluminum; Stainless Steel (optional feature)
Media
Gas; High Purity; LP Gas; Air; Breathable
View Details
Valve Type
Check
Media
Water; Air
Maximum Pressure
188.00 psi (132 m H2O)
View Details
Primary Material
Stainless Steel
Media
Air; Compressed Air
Actuation
Electric
View Details