Crouzet Valves and Control 81505160

Description
Positive Output Pressure Switch Sub-Base Mount
Request a Quote Datasheet
Description
Positive Output Pressure Switch Sub-Base Mount
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Valves and Control - 966-1231-ND - DigiKey
Thief River Falls, MN, United States
Valves and Control
966-1231-ND
Valves and Control 966-1231-ND
Positive Output Pressure Switch Sub-Base Mount

Positive Output Pressure Switch Sub-Base Mount

Buy Now Datasheet
Pneumatics, Hydraulics - Valves and Control - 81505160 - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
Pneumatics, Hydraulics - Valves and Control
81505160
Pneumatics, Hydraulics - Valves and Control 81505160
Positive Output Pressure Switch Sub-Base Mount

Positive Output Pressure Switch Sub-Base Mount

Buy Now Datasheet
Fort Worth, TX, USA
Pneumatics, Pressure Sequence Valve, 30- 120 PSI
70158818
Pneumatics, Pressure Sequence Valve, 30- 120 PSI 70158818
Pneumatics, Pressure Sequence Valve, 30- 120 PSI

Pneumatics, Pressure Sequence Valve, 30- 120 PSI

Supplier's Site

Technical Specifications

  DigiKey Quarktwin Technology Ltd. Allied Electronics, Inc.
Product Category Industrial Valves Industrial Valves Industrial Valves
Product Number 966-1231-ND 81505160 70158818
Product Name Valves and Control Pneumatics, Hydraulics - Valves and Control Pneumatics, Pressure Sequence Valve, 30- 120 PSI
Valve Type Relief; Pressure Switch Pressure Switch
Media Gas; Air Air, Inert Gas; Air
Maximum Pressure 30.00 to 116.00 psi (21.11 to 81.64 m H2O) 30.00 to 116.00 psi (21.11 to 81.64 m H2O)
Unlock Full Specs
to access all available technical data

Similar Products

HPAL & POx Autoclave Valves - AbrasoBlock® - ValvTechnologies, Inc.
Specs
Valve Type Block Bleed; Ball
Primary Material Exotic Metal
Media Gas; Steam; Air; Chemical
View Details
16mm FLATPROP EQP - 12-216C-04640+EQPFIL+BDU - IMI Life Science
Specs
Valve Type Control Valve
Media Gas; Air
Valve Size 0.18 inch (4.60 mm)
View Details
Valve, Pressure Relief, 0-100 Psig, 1/4
Specs
Valve Type Relief
Media Gas; Air
Valve Size 0.25 inch (6.35 mm)
View Details
APCO Silent Check Valves (CSC) -  - DeZURIK, Inc.
Specs
Valve Type Check
View Details