Crouzet Valves and Control 81502435

Description
Positive Output Position Detector Relay Sub-Base Mount
Request a Quote Datasheet
Description
Positive Output Position Detector Relay Sub-Base Mount
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Valves and Control - 966-1113-ND - DigiKey
Thief River Falls, MN, United States
Valves and Control
966-1113-ND
Valves and Control 966-1113-ND
Positive Output Position Detector Relay Sub-Base Mount

Positive Output Position Detector Relay Sub-Base Mount

Buy Now Datasheet
Pneumatics, Hydraulics - Valves and Control - 81502435 - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
Pneumatics, Hydraulics - Valves and Control
81502435
Pneumatics, Hydraulics - Valves and Control 81502435
Positive Output Position Detector Relay Sub-Base Mount

Positive Output Position Detector Relay Sub-Base Mount

Buy Now Datasheet

Technical Specifications

  DigiKey Quarktwin Technology Ltd.
Product Category Industrial Valves Industrial Valves
Product Number 966-1113-ND 81502435
Product Name Valves and Control Pneumatics, Hydraulics - Valves and Control
Valve Type Position Detector Relay Position Detector Relay
Media Gas; Air Air, Inert Gas; Air
Valve Size 0.16 inch (3.97 mm)
Unlock Full Specs
to access all available technical data

Similar Products

Trunnion Metal Seated Ball Valves - Nextech® R - ValvTechnologies, Inc.
Specs
Valve Type Metal Seated; Ball
Primary Material Stainless Steel; Steel
Media Water; Gas
View Details
15mm MICROSOL MS-E - 31-333EB03-B5+23A12+AZU - IMI Life Science
Specs
Media Gas
Valve Size 0.06 inch (1.60 mm)
Maximum Pressure -13.78 to 31.91 psi (-9.7 to 22.46 m H2O)
View Details
DeZURIK Split Gate Valves (KSG) -  - DeZURIK, Inc.
Specs
Valve Type Gate
View Details