Crouzet Valves and Control 81922010

Description
3/2 Normally Closed Position Detector Side Rotary - No Lever Chassis Mount
Request a Quote
Description
3/2 Normally Closed Position Detector Side Rotary - No Lever Chassis Mount
Request a Quote
Datasheet
Datasheet Summary
Powered by GS/AI

The product 81922010 is a 3/2 normally closed position detector designed for pneumatic applications. It features a side rotary mechanism and is intended for chassis mounting. The detector operates within a pressure range of 2 to 8 bar and has an orifice diameter of 2 mm. It is capable of handling a flow rate of 200 NI/min at 6 bars. The activation force required at 6 bars is less than 0.5 N, making it suitable for applications requiring low actuation force. The device has a mechanical life rated for over 10 million operations and operates effectively within a temperature range of -5 to +50 degrees Celsius. The product is compatible with semi-rigid tubing connections as per NFE 49100 standards. Additionally, an ATEX version is available for use in potentially explosive atmospheres, complying with the 94/9/EC Directive.

Datasheet Summary
Powered by GS/AI

The product 81922010 is a 3/2 normally closed position detector designed for pneumatic applications. It features a side rotary mechanism and is intended for chassis mounting. The detector operates within a pressure range of 2 to 8 bar and has an orifice diameter of 2 mm. It is capable of handling a flow rate of 200 NI/min at 6 bars. The activation force required at 6 bars is less than 0.5 N, making it suitable for applications requiring low actuation force. The device has a mechanical life rated for over 10 million operations and operates effectively within a temperature range of -5 to +50 degrees Celsius. The product is compatible with semi-rigid tubing connections as per NFE 49100 standards. Additionally, an ATEX version is available for use in potentially explosive atmospheres, complying with the 94/9/EC Directive.

Suppliers

Company
Product
Description
Supplier Links
Valves and Control - 966-1326-ND - DigiKey
Thief River Falls, MN, United States
Valves and Control
966-1326-ND
Valves and Control 966-1326-ND
3/2 Normally Closed Position Detector Side Rotary - No Lever Chassis Mount

3/2 Normally Closed Position Detector Side Rotary - No Lever Chassis Mount

Buy Now Datasheet
Pneumatic Manual Control Valves - 2382503 - RS Components, Ltd.
Corby, Northants, United Kingdom
Pneumatic Manual Control Valves
2382503
Pneumatic Manual Control Valves 2382503
Pneumatic detector 3/2 NF-Rotating head

Pneumatic detector 3/2 NF-Rotating head

Supplier's Site
Pneumatics, Hydraulics - Valves and Control - 81922010 - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
Pneumatics, Hydraulics - Valves and Control
81922010
Pneumatics, Hydraulics - Valves and Control 81922010
3/2 Normally Closed Position Detector Side Rotary - No Lever Chassis Mount

3/2 Normally Closed Position Detector Side Rotary - No Lever Chassis Mount

Buy Now Datasheet
POSITION DETECTORS, PNEUMATIC, COMPACT SERIES, ROTARY W/O LEVER, 4MM - 70158958 - Allied Electronics, Inc.
Fort Worth, TX, USA
POSITION DETECTORS, PNEUMATIC, COMPACT SERIES, ROTARY W/O LEVER, 4MM
70158958
POSITION DETECTORS, PNEUMATIC, COMPACT SERIES, ROTARY W/O LEVER, 4MM 70158958
Direct or Rotary Action L/H or R/H Direction of Rotation Two Lever/Roller Options Wire with Roller Options

  • Direct or Rotary Action
  • L/H or R/H Direction of Rotation
  • Two Lever/Roller Options
  • Wire with Roller Options
Supplier's Site

Technical Specifications

  DigiKey RS Components, Ltd. Quarktwin Technology Ltd. Allied Electronics, Inc.
Product Category Industrial Valves Industrial Valves Industrial Valves Industrial Valves
Product Number 966-1326-ND 2382503 81922010 70158958
Product Name Valves and Control Pneumatic Manual Control Valves Pneumatics, Hydraulics - Valves and Control POSITION DETECTORS, PNEUMATIC, COMPACT SERIES, ROTARY W/O LEVER, 4MM
Valve Type Position Detector Control Valve Position Detector
Media Gas; Air Air Air, Inert Gas; Air
Valve Size 0.16 inch (3.97 mm) 0.12 inch (3.00 mm)
Maximum Pressure 1.00 to 116.00 psi (0.7038 to 81.64 m H2O) 116.03 psi (81.66 m H2O) 1.00 to 116.00 psi (0.7038 to 81.64 m H2O)
Unlock Full Specs
to access all available technical data

Similar Products

HPAL & POx Autoclave Valves - AbrasoBlock® - ValvTechnologies, Inc.
Specs
Valve Type Block Bleed; Ball
Primary Material Exotic Metal
Media Gas; Steam; Air; Chemical
View Details
Rotary shear valve, 4 port, 3 position - VD04032PKPKPK0171 - IMI Life Science
Specs
Maximum Pressure ? to 1696.94 psi (? to 1194 m H2O)
Number of Ports 4
View Details
Controller, Triple Deadman, 116 Psi - 162-1023-8116 - Petersen Products Co.
Specs
Valve Size 0.25 inch (6.35 mm)
View Details