One-Way Flow Restrictor, Fixed Free Hanging (In-Line)
One-Way Flow Restrictor, Fixed Free Hanging (In-Line)
| DigiKey | Quarktwin Technology Ltd. | |
|---|---|---|
| Product Category | Industrial Valves | Industrial Valves |
| Product Number | 966-1057-ND | 81529008 |
| Product Name | Valves and Control | Pneumatics, Hydraulics - Valves and Control |
| Valve Type | Flow Restrictor, Fixed | Flow Restrictor, Fixed |
| Media | Gas; Air | Air, Inert Gas; Air |
| Valve Size | 0.16 inch (3.97 mm) | 0.03 inch (0.81 mm) |