Crouzet Pneumatic Solenoid Valves 81519632

Description
Crouzet 81519632
Request a Quote Datasheet
Description
Crouzet 81519632
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Pneumatic Solenoid Valves - 1790675 - RS Components, Ltd.
Corby, Northants, United Kingdom
Pneumatic Solenoid Valves
1790675
Pneumatic Solenoid Valves 1790675
Crouzet 81519632

Crouzet 81519632

Supplier's Site
Valves and Control - 966-1025-ND - DigiKey
Thief River Falls, MN, United States
Valves and Control
966-1025-ND
Valves and Control 966-1025-ND
3/2 Normally Closed Solenoid Valve Sub-Base Mount

3/2 Normally Closed Solenoid Valve Sub-Base Mount

Buy Now Datasheet
Pneumatics, Hydraulics - Valves and Control - 81519632 - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
Pneumatics, Hydraulics - Valves and Control
81519632
Pneumatics, Hydraulics - Valves and Control 81519632
3/2 Normally Closed Solenoid Valve Sub-Base Mount

3/2 Normally Closed Solenoid Valve Sub-Base Mount

Buy Now Datasheet

Technical Specifications

  RS Components, Ltd. DigiKey Quarktwin Technology Ltd.
Product Category Industrial Valves Industrial Valves Industrial Valves
Product Number 1790675 966-1025-ND 81519632
Product Name Pneumatic Solenoid Valves Valves and Control Pneumatics, Hydraulics - Valves and Control
Valve Type Solenoid Solenoid Valve Solenoid; Solenoid Valve
Media Air Gas; Air Air, Inert Gas; Air
Maximum Pressure 14.50 to 116.03 psi (10.21 to 81.66 m H2O) 15.00 to 116.00 psi (10.56 to 81.64 m H2O) 15.00 to 116.00 psi (10.56 to 81.64 m H2O)
Number of Ports 3
Unlock Full Specs
to access all available technical data

Similar Products

VALVES - BP90-025-PVC-T-L - Blacoh Fluid Control, Inc.
Blacoh Fluid Control, Inc.
Specs
Valve Type Back Flow
Primary Material PVC
Valve Size 0.25 inch (6.35 mm)
View Details
Swing Check Valves Flanged - 1205030 - Asahi/America, Inc.
Specs
Valve Type Check
Valve Size 3.00 inch (76.20 mm)
Maximum Pressure 150.00 psi (106 m H2O)
View Details
Diaphragm Pressure Compensated Flow Control - PCFCD - Beswick Engineering Co., Inc.
Specs
Primary Material Brass / Bronze; Brass
Maximum Pressure 500.00 psi (352 m H2O)
View Details
Quick Clean Check Valve - RAPIDJACK™ - Smith & Loveless, Inc.
Specs
Valve Type Wafer; Check
Media Wastewater
Valve Size 5.00 inch (127.00 mm)
View Details