Crouzet Valves and Control 81502230

Description
Positive Output Amplifier Relay Sub-Base Mount
Request a Quote Datasheet
Description
Positive Output Amplifier Relay Sub-Base Mount
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Valves and Control - 966-1227-ND - DigiKey
Thief River Falls, MN, United States
Valves and Control
966-1227-ND
Valves and Control 966-1227-ND
Positive Output Amplifier Relay Sub-Base Mount

Positive Output Amplifier Relay Sub-Base Mount

Buy Now Datasheet
Pneumatics, Hydraulics - Valves and Control - 81502230 - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
Pneumatics, Hydraulics - Valves and Control
81502230
Pneumatics, Hydraulics - Valves and Control 81502230
Positive Output Amplifier Relay Sub-Base Mount

Positive Output Amplifier Relay Sub-Base Mount

Buy Now Datasheet

Technical Specifications

  DigiKey Quarktwin Technology Ltd.
Product Category Industrial Valves Industrial Valves
Product Number 966-1227-ND 81502230
Product Name Valves and Control Pneumatics, Hydraulics - Valves and Control
Valve Type Amplifier Relay Amplifier Relay
Unlock Full Specs
to access all available technical data

Similar Products

Trunnion Metal Seated Ball Valves - Nextech® E - ValvTechnologies, Inc.
Specs
Valve Type Metal Seated; Ball
Primary Material Stainless Steel; Steel; Exotic Metal
Media Water; Gas
View Details
6.5mm FLEXISOL - 15-211P1009H1+1300010+AYO - IMI Life Science
Specs
Valve Type Solenoid
Media Gas; Air
Valve Size 0.04 inch (0.90 mm)
View Details
Controller, Inflation Air, 0-15 Psi, 1/2
Specs
Media Air
Valve Size 0.50 inch (12.70 mm)
Maximum Pressure 250.00 psi (176 m H2O)
View Details
Control Pinch Valves // Series RSR -  - DeZURIK, Inc.
Specs
Valve Type Control Valve; Pinch
Primary Material Ductile Iron
Connection Description BoltFlange
View Details