Crouzet Valves and Control 81508110

Description
Vacuum Operated Vacuum Switch Sub-Base Mount
Request a Quote Datasheet
Description
Vacuum Operated Vacuum Switch Sub-Base Mount
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Valves and Control - 966-1236-ND - DigiKey
Thief River Falls, MN, United States
Valves and Control
966-1236-ND
Valves and Control 966-1236-ND
Vacuum Operated Vacuum Switch Sub-Base Mount

Vacuum Operated Vacuum Switch Sub-Base Mount

Buy Now Datasheet
Pneumatics, Hydraulics - Valves and Control - 81508110 - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
Pneumatics, Hydraulics - Valves and Control
81508110
Pneumatics, Hydraulics - Valves and Control 81508110
Vacuum Operated Vacuum Switch Sub-Base Mount

Vacuum Operated Vacuum Switch Sub-Base Mount

Buy Now Datasheet

Technical Specifications

  DigiKey Quarktwin Technology Ltd.
Product Category Industrial Valves Industrial Valves
Product Number 966-1236-ND 81508110
Product Name Valves and Control Pneumatics, Hydraulics - Valves and Control
Valve Type Vacuum Switch Vacuum Switch
Unlock Full Specs
to access all available technical data

Similar Products

Gate Valves - Solid Wedge Gate Valve - McWane Plant and Industrial
McWane Plant and Industrial
Specs
Valve Type Gate
Valve Size 3.00 to 48.00 inch (76.20 to 1219.20 mm)
Connection Description BoltFlange; NRS or OS&Y, (FLG, MJ)
View Details
VALVES - BP-049-PP-T-F - Blacoh Fluid Control, Inc.
Blacoh Fluid Control, Inc.
Specs
Valve Type Back Flow
Primary Material PP
Valve Size 0.50 inch (12.70 mm)
View Details
ASOV air shut off valves -  - jbj Techniques Limited
jbj Techniques Limited
Specs
Valve Type Shut Off; Special guillotine-design (Swing Valve)
Media Air
Valve Size 2.00 to 13.00 inch (50.80 to 330.20 mm)
View Details
CO2 Tank Regulator with Solenoid Valve -  - CO2Meter.com
Specs
Valve Type Solenoid
View Details