Crydom Corporation DRA1 Series Relay DRA1-MCX380D5

Description
10mm Single Channel DIN Rail Mount SSR Assembly AC Ratings up to 380 VAC and 5 Amps 3-15 and 15-32 VDC Control Cage style screw terminals for easy connection Fits standard 35mm DIN rail Includes LED Status indicator
Request a Quote Datasheet
Description
10mm Single Channel DIN Rail Mount SSR Assembly AC Ratings up to 380 VAC and 5 Amps 3-15 and 15-32 VDC Control Cage style screw terminals for easy connection Fits standard 35mm DIN rail Includes LED Status indicator
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
DRA1 Series Relay - DRA1-MCX380D5 - Sensata Technologies
Attleboro, MA, United States
DRA1 Series Relay
DRA1-MCX380D5
DRA1 Series Relay DRA1-MCX380D5
10mm Single Channel DIN Rail Mount SSR Assembly AC Ratings up to 380 VAC and 5 Amps 3-15 and 15-32 VDC Control Cage style screw terminals for easy connection Fits standard 35mm DIN rail Includes LED Status indicator
  • 10mm Single Channel DIN Rail Mount SSR Assembly
  • AC Ratings up to 380 VAC and 5 Amps
  • 3-15 and 15-32 VDC Control
  • Cage style screw terminals for easy connection
  • Fits standard 35mm DIN rail
  • Includes LED Status indicator
Supplier's Site Datasheet
Relays - Solid State Relays DRA1-MCX380D5
SSR RELAY SPST-NO 5A 48-530V

SSR RELAY SPST-NO 5A 48-530V

Supplier's Site
Sheung Wan, Hong Kong
Solid State Relays - Industrial Mount
DRA1-MCX380D5
Solid State Relays - Industrial Mount DRA1-MCX380D5
Solid State Relays - Industrial Mount DIN Mt 380 VAC/5A out 4-15 VDC input

Solid State Relays - Industrial Mount DIN Mt 380 VAC/5A out 4-15 VDC input

Buy Now Datasheet

Technical Specifications

  Sensata Technologies Shenzhen Shengyu Electronics Technology Limited VAST STOCK CO., LIMITED
Product Category Solid State Relays Solid State Relays Solid State Relays
Product Number DRA1-MCX380D5 DRA1-MCX380D5 DRA1-MCX380D5
Product Name DRA1 Series Relay Relays - Solid State Relays Solid State Relays - Industrial Mount
Operating Temp -22 to 176 F (-30 to 80 C)
Input Voltage (Control Signal) Type AC
Input Voltage (Control Signal) Range 12 to 380 volts
Input Current (Control Signal) Range 0.0150 amps 0.0150 amps
Unlock Full Specs
to access all available technical data

Similar Products

Solid State Relay - AC-D1225 - Backer Hotwatt Inc.
Specs
Application Type General
Mounting Panel
Turn-On Switching InstantON
View Details
Single-Phase Solid State Relays -  - Tempco Electric Heater Corporation
Tempco Electric Heater Corporation
Specs
Application Type General
Mounting Panel
Turn-On Switching Random (optional feature)
View Details
Solid-state high-voltage signalling relay - ZH842H Series - Schaltbau GmbH
Specs
Operating Temp -40 to 185 F (-40 to 85 C)
Input Voltage (Control Signal) Type AC; DC
Input Voltage (Control Signal) Range 0.0 to 3000 volts
View Details