Sensata Technologies Time Delay Relay, 6A, 1-60Vdc, Din Rail; Relay Mounting Sensata/crydom DRTC06D06

Description
TIME DELAY RELAY, 6A, 1-60VDC, DIN RAIL; Relay Mounting:DIN Rail; Load Current:6A; Operating Voltage Min:1VDC; Operating Voltage Max:60VDC; Switching Mode:Zero Crossing; Timer Functions:Delay-On-B reak; Control Voltage AC Min:12V RoHS Compliant: Yes
Datasheet
Description
TIME DELAY RELAY, 6A, 1-60VDC, DIN RAIL; Relay Mounting:DIN Rail; Load Current:6A; Operating Voltage Min:1VDC; Operating Voltage Max:60VDC; Switching Mode:Zero Crossing; Timer Functions:Delay-On-B reak; Control Voltage AC Min:12V RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Time Delay Relay, 6A, 1-60Vdc, Din Rail; Relay Mounting Sensata/crydom - 41X6575 - Newark, An Avnet Company
Chicago, IL, United States
Time Delay Relay, 6A, 1-60Vdc, Din Rail; Relay Mounting Sensata/crydom
41X6575
Time Delay Relay, 6A, 1-60Vdc, Din Rail; Relay Mounting Sensata/crydom 41X6575
TIME DELAY RELAY, 6A, 1-60VDC, DIN RAIL; Relay Mounting:DIN Rail; Load Current:6A; Operating Voltage Min:1VDC; Operating Voltage Max:60VDC; Switching Mode:Zero Crossing; Timer Functions:Delay-On-B reak; Control Voltage AC Min:12V RoHS Compliant: Yes

TIME DELAY RELAY, 6A, 1-60VDC, DIN RAIL; Relay Mounting:DIN Rail; Load Current:6A; Operating Voltage Min:1VDC; Operating Voltage Max:60VDC; Switching Mode:Zero Crossing; Timer Functions:Delay-On-Break; Control Voltage AC Min:12V RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Solid State Relays
Product Number 41X6575
Product Name Time Delay Relay, 6A, 1-60Vdc, Din Rail; Relay Mounting Sensata/crydom
Application Type Latching
Unlock Full Specs
to access all available technical data

Similar Products

Solid State Relays - 646-1002-ND - DigiKey
Sensata Technologies
Specs
Mounting Chassis Mount
Switch Configuration FormA
Approvals RoHS
View Details
4 suppliers
Basic solid-state relay - 857-168 - WAGO
Specs
Mounting Pluggable module
Input Voltage (Control Signal) Range 60 volts
Input Current (Control Signal) Range 0.0040 amps
View Details
2 suppliers
Solid State Interface Relays - 7761421 - RS Components, Ltd.
Specs
Mounting DIN; Din rail
Turn-On Switching Dc
Approvals RoHS
View Details