Crydom Corporation Ssr, 48-600Vac, 20A, Din Rail; Contact Configuration Sensata/crydom DR2260D20V

Description
SSR, 48-600VAC, 20A, DIN RAIL; Contact Configuration:SPST-N O; Load Current:20A; Operating Voltage Max:600VAC; Relay Mounting:DIN Rail; Relay Terminals:Screw; Switching Mode:Zero Crossing; Operating Voltage Min:48VAC RoHS Compliant: Yes
Datasheet
Description
SSR, 48-600VAC, 20A, DIN RAIL; Contact Configuration:SPST-N O; Load Current:20A; Operating Voltage Max:600VAC; Relay Mounting:DIN Rail; Relay Terminals:Screw; Switching Mode:Zero Crossing; Operating Voltage Min:48VAC RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Ssr, 48-600Vac, 20A, Din Rail; Contact Configuration Sensata/crydom - 51AC7253 - Newark, An Avnet Company
Chicago, IL, United States
Ssr, 48-600Vac, 20A, Din Rail; Contact Configuration Sensata/crydom
51AC7253
Ssr, 48-600Vac, 20A, Din Rail; Contact Configuration Sensata/crydom 51AC7253
SSR, 48-600VAC, 20A, DIN RAIL; Contact Configuration:SPST-N O; Load Current:20A; Operating Voltage Max:600VAC; Relay Mounting:DIN Rail; Relay Terminals:Screw; Switching Mode:Zero Crossing; Operating Voltage Min:48VAC RoHS Compliant: Yes

SSR, 48-600VAC, 20A, DIN RAIL; Contact Configuration:SPST-NO; Load Current:20A; Operating Voltage Max:600VAC; Relay Mounting:DIN Rail; Relay Terminals:Screw; Switching Mode:Zero Crossing; Operating Voltage Min:48VAC RoHS Compliant: Yes

Supplier's Site Datasheet
Ssr, 48-600Vac, 20A, Din Rail; Contact Configuration Sensata/crydom - 76Y3095 - Newark, An Avnet Company
Chicago, IL, United States
Ssr, 48-600Vac, 20A, Din Rail; Contact Configuration Sensata/crydom
76Y3095
Ssr, 48-600Vac, 20A, Din Rail; Contact Configuration Sensata/crydom 76Y3095
SSR, 48-600VAC, 20A, DIN RAIL; Contact Configuration:SPST-N O; Load Current:20A; Operating Voltage Max:600VAC; Relay Mounting:DIN Rail; Relay Terminals:Screw; Switching Mode:Zero Voltage Turn On; Operating Voltage Min:48VAC; Control RoHS Compliant: Yes

SSR, 48-600VAC, 20A, DIN RAIL; Contact Configuration:SPST-NO; Load Current:20A; Operating Voltage Max:600VAC; Relay Mounting:DIN Rail; Relay Terminals:Screw; Switching Mode:Zero Voltage Turn On; Operating Voltage Min:48VAC; Control RoHS Compliant: Yes

Supplier's Site Datasheet
Sheung Wan, Hong Kong
Solid State Relays - Industrial Mount
DR2260D20V
Solid State Relays - Industrial Mount DR2260D20V
Solid State Relays - Industrial Mount 20A 4-32VDC 600VAC .5-3HP Std Scrw

Solid State Relays - Industrial Mount 20A 4-32VDC 600VAC .5-3HP Std Scrw

Buy Now Datasheet

Technical Specifications

  Newark, An Avnet Company Newark, An Avnet Company VAST STOCK CO., LIMITED
Product Category Solid State Relays Solid State Relays Solid State Relays
Product Number 51AC7253 76Y3095 DR2260D20V
Product Name Ssr, 48-600Vac, 20A, Din Rail; Contact Configuration Sensata/crydom Ssr, 48-600Vac, 20A, Din Rail; Contact Configuration Sensata/crydom Solid State Relays - Industrial Mount
Application Type Latching Latching
Unlock Full Specs
to access all available technical data

Similar Products

Solid State Relays - SN - FCL Components America
FCL Components America
Specs
Mounting TH
View Details
Solid State Interface Relays - 9186982 - RS Components, Ltd.
Specs
Mounting DIN; DIN Rail
Approvals RoHS
Input Current (Control Signal) Range 0.0060 amps
View Details
Type 77.01 - Modular Solid State Relay 5A - 770182308051 - Finder S.p.A. con unico socio
Specs
Approvals EAC-1, CE-2, CLUS, ukca
Operating Temp -4 to 158 F (-20 to 70 C)
Input Voltage (Control Signal) Type AC
View Details