Sensata Technologies Time Delay Relay, 6A, 1-60Vdc, Din Rail; Relay Mounting Sensata/crydom DRTB06D06

Description
TIME DELAY RELAY, 6A, 1-60VDC, DIN RAIL; Relay Mounting:DIN Rail; Load Current:6A; Operating Voltage Min:1VDC; Operating Voltage Max:60VDC; Switching Mode:Zero Crossing; Timer Functions:One Shot; Control Voltage AC Min:12V RoHS Compliant: Yes
Datasheet
Description
TIME DELAY RELAY, 6A, 1-60VDC, DIN RAIL; Relay Mounting:DIN Rail; Load Current:6A; Operating Voltage Min:1VDC; Operating Voltage Max:60VDC; Switching Mode:Zero Crossing; Timer Functions:One Shot; Control Voltage AC Min:12V RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Time Delay Relay, 6A, 1-60Vdc, Din Rail; Relay Mounting Sensata/crydom - 41X6568 - Newark, An Avnet Company
Chicago, IL, United States
Time Delay Relay, 6A, 1-60Vdc, Din Rail; Relay Mounting Sensata/crydom
41X6568
Time Delay Relay, 6A, 1-60Vdc, Din Rail; Relay Mounting Sensata/crydom 41X6568
TIME DELAY RELAY, 6A, 1-60VDC, DIN RAIL; Relay Mounting:DIN Rail; Load Current:6A; Operating Voltage Min:1VDC; Operating Voltage Max:60VDC; Switching Mode:Zero Crossing; Timer Functions:One Shot; Control Voltage AC Min:12V RoHS Compliant: Yes

TIME DELAY RELAY, 6A, 1-60VDC, DIN RAIL; Relay Mounting:DIN Rail; Load Current:6A; Operating Voltage Min:1VDC; Operating Voltage Max:60VDC; Switching Mode:Zero Crossing; Timer Functions:One Shot; Control Voltage AC Min:12V RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Solid State Relays
Product Number 41X6568
Product Name Time Delay Relay, 6A, 1-60Vdc, Din Rail; Relay Mounting Sensata/crydom
Application Type Latching
Unlock Full Specs
to access all available technical data

Similar Products

Solid State Relays - CC2198-ND - DigiKey
Specs
Mounting Chassis Mount
Switch Configuration FormA
Approvals RoHS
View Details
4 suppliers
Solid State Relays - 2946-286-752-ND - DigiKey
Specs
Mounting Socketable
Switch Configuration FormA
Operating Temp -13 to 104 F (-25 to 40 C)
View Details
Solid State Interface Relays - 9186995 - RS Components, Ltd.
Specs
Mounting DIN; DIN Rail
Approvals RoHS
Input Current (Control Signal) Range 0.0060 amps
View Details