SSR RELAY SPST-NO 3A 24-280V
Solid State Relays - Industrial Mount 3A 240AC Out, 200 to 265VAC In, 11mm UL
| Shenzhen Shengyu Electronics Technology Limited | VAST STOCK CO., LIMITED | |
|---|---|---|
| Product Category | Solid State Relays | Solid State Relays |
| Product Number | DR24A03R | DR24A03R |
| Product Name | Relays - Solid State Relays | Solid State Relays - Industrial Mount |
| Mounting | DIN; DIN Rail |