Sensata Technologies Relays - Contactors (Solid State) DRC3R48A420

Description
Win Source Part Number: 1130766-DRC3R48A420 Category: Relays>Contactors (Solid State) Series: Solicon DRC Termination Style: Screw Terminal Package: Bulk Standard Package: 10 Voltage - Input: 208 ~ 265VAC Output Type: AC Circuit: 3PST-NO (3 Form A) Load Current: 7.6 A Voltage - Load: 48 ~ 510V Mounting Type: Chassis Mount, DIN Rail Package / Case: Module Alternative Parts (Cross-Reference): DRC3R48A420.; ECCN: EAR99 Fake Threat In the Open Market: 47 pct. MSL Level: 1 (Unlimited) HTSUS: 8536.49.0065 Mfr: Sensata-Crydom Other Names: CC2170,2266-DRC3R48A 420 Base Product Number: DRC3R48A
Request a Quote Datasheet
Description
Win Source Part Number: 1130766-DRC3R48A420 Category: Relays>Contactors (Solid State) Series: Solicon DRC Termination Style: Screw Terminal Package: Bulk Standard Package: 10 Voltage - Input: 208 ~ 265VAC Output Type: AC Circuit: 3PST-NO (3 Form A) Load Current: 7.6 A Voltage - Load: 48 ~ 510V Mounting Type: Chassis Mount, DIN Rail Package / Case: Module Alternative Parts (Cross-Reference): DRC3R48A420.; ECCN: EAR99 Fake Threat In the Open Market: 47 pct. MSL Level: 1 (Unlimited) HTSUS: 8536.49.0065 Mfr: Sensata-Crydom Other Names: CC2170,2266-DRC3R48A 420 Base Product Number: DRC3R48A
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Relays - Contactors (Solid State) - 1130766-DRC3R48A420 - Win Source Electronics
Laguna Hills, CA, United States
Relays - Contactors (Solid State)
1130766-DRC3R48A420
Relays - Contactors (Solid State) 1130766-DRC3R48A420
Win Source Part Number: 1130766-DRC3R48A420 Category: Relays>Contactors (Solid State) Series: Solicon DRC Termination Style: Screw Terminal Package: Bulk Standard Package: 10 Voltage - Input: 208 ~ 265VAC Output Type: AC Circuit: 3PST-NO (3 Form A) Load Current: 7.6 A Voltage - Load: 48 ~ 510V Mounting Type: Chassis Mount, DIN Rail Package / Case: Module Alternative Parts (Cross-Reference): DRC3R48A420.; ECCN: EAR99 Fake Threat In the Open Market: 47 pct. MSL Level: 1 (Unlimited) HTSUS: 8536.49.0065 Mfr: Sensata-Crydom Other Names: CC2170,2266-DRC3R48A 420 Base Product Number: DRC3R48A

Win Source Part Number: 1130766-DRC3R48A420
Category: Relays>Contactors (Solid State)
Series: Solicon DRC
Termination Style: Screw Terminal
Package: Bulk
Standard Package: 10
Voltage - Input: 208 ~ 265VAC
Output Type: AC
Circuit: 3PST-NO (3 Form A)
Load Current: 7.6 A
Voltage - Load: 48 ~ 510V
Mounting Type: Chassis Mount, DIN Rail
Package / Case: Module
Alternative Parts (Cross-Reference): DRC3R48A420.;
ECCN: EAR99
Fake Threat In the Open Market: 47 pct.
MSL Level: 1 (Unlimited)
HTSUS: 8536.49.0065
Mfr: Sensata-Crydom
Other Names: CC2170,2266-DRC3R48A420
Base Product Number: DRC3R48A

Buy Now Datasheet
Sheung Wan, Hong Kong
Solid State Relays - Industrial Mount
DRC3R48A420
Solid State Relays - Industrial Mount DRC3R48A420
Solid State Relays - Industrial Mount 3P REV 480V 7.6A 230 VAC 2NO

Solid State Relays - Industrial Mount 3P REV 480V 7.6A 230 VAC 2NO

Buy Now Datasheet

Technical Specifications

  Win Source Electronics VAST STOCK CO., LIMITED
Product Category Solid State Relays Solid State Relays
Product Number 1130766-DRC3R48A420 DRC3R48A420
Product Name Relays - Contactors (Solid State) Solid State Relays - Industrial Mount
Mounting PCBoard; Chassis Mount, DIN Rail
Unlock Full Specs
to access all available technical data

Similar Products

Type 34.81 - Ultra-Slim solid state PCB relay (SSR) - 348170128240 - Finder S.p.A. con unico socio
Specs
Mounting Socket or Plug-in Style
Approvals CE-2, EAC-1, cRUus, ukca
Operating Temp -4 to 122 F (-20 to 50 C)
View Details
Specs
Application Type General
Mounting Socket or Plug-in Style; Socketable
Switch Configuration FormC
View Details
Solid-state relay module - 788-730 - WAGO
Specs
Mounting DIN; DIN-35 rail
Input Voltage (Control Signal) Range 24 volts
Input Current (Control Signal) Range 0.0200 amps
View Details
2 suppliers
G3VM-6□G□/61VY□ MOS FET Relays SOP 4-pin, General-purpose Type - G3VM-61G3 - Aratas America LLC
Specs
Operating Temp -40 to 185 F (-40 to 85 C)
View Details
6 suppliers