Crydom Corporation DRA1 Series Relay DRA1-CX380D5R

Description
10mm Single Channel DIN Rail Mount SSR Assembly AC Ratings up to 380 VAC and 5 Amps 3-15 and 15-32 VDC Control Cage style screw terminals for easy connection Fits standard 35mm DIN rail Includes LED Status indicator
Request a Quote Datasheet
Description
10mm Single Channel DIN Rail Mount SSR Assembly AC Ratings up to 380 VAC and 5 Amps 3-15 and 15-32 VDC Control Cage style screw terminals for easy connection Fits standard 35mm DIN rail Includes LED Status indicator
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
DRA1 Series Relay - DRA1-CX380D5R - Sensata Technologies
Attleboro, MA, United States
DRA1 Series Relay
DRA1-CX380D5R
DRA1 Series Relay DRA1-CX380D5R
10mm Single Channel DIN Rail Mount SSR Assembly AC Ratings up to 380 VAC and 5 Amps 3-15 and 15-32 VDC Control Cage style screw terminals for easy connection Fits standard 35mm DIN rail Includes LED Status indicator
  • 10mm Single Channel DIN Rail Mount SSR Assembly
  • AC Ratings up to 380 VAC and 5 Amps
  • 3-15 and 15-32 VDC Control
  • Cage style screw terminals for easy connection
  • Fits standard 35mm DIN rail
  • Includes LED Status indicator
Supplier's Site Datasheet
Sheung Wan, Hong Kong
Solid State Relays - Industrial Mount
DRA1-CX380D5R
Solid State Relays - Industrial Mount DRA1-CX380D5R
Solid State Relays - Industrial Mount DIN Mt 380 VAC/5A out 4-15 VDC input

Solid State Relays - Industrial Mount DIN Mt 380 VAC/5A out 4-15 VDC input

Buy Now Datasheet
Relays - Solid State Relays DRA1-CX380D5R
SSR RELAY SPST-NO 5A 48-530V

SSR RELAY SPST-NO 5A 48-530V

Supplier's Site

Technical Specifications

  Sensata Technologies VAST STOCK CO., LIMITED Shenzhen Shengyu Electronics Technology Limited
Product Category Solid State Relays Solid State Relays Solid State Relays
Product Number DRA1-CX380D5R DRA1-CX380D5R DRA1-CX380D5R
Product Name DRA1 Series Relay Solid State Relays - Industrial Mount Relays - Solid State Relays
Operating Temp -22 to 176 F (-30 to 80 C)
Input Voltage (Control Signal) Type AC
Input Voltage (Control Signal) Range 12 to 380 volts
Input Current (Control Signal) Range 0.0100 to 0.0150 amps 0.0150 amps
Unlock Full Specs
to access all available technical data

Similar Products

Solid State Relays - 2946-286-792-ND - DigiKey
Specs
Mounting Socketable
Switch Configuration FormA
Operating Temp -13 to 104 F (-25 to 40 C)
View Details
Solid State Relay - AC-D1225 - Backer Hotwatt Inc.
Specs
Application Type General
Mounting Panel
Turn-On Switching InstantON
View Details