Sensata Technologies Relays - Contactors (Solid State) DRC3P48D4202

Description
Win Source Part Number: 1168214-DRC3P48D4202 Category: Relays>Contactors (Solid State) Series: Solicon DRC Termination Style: Screw Terminal Package: Bulk Standard Package: 10 Voltage - Input: 18 ~ 30VAC/DC Output Type: AC, Zero Cross Circuit: 3PST-NO (3 Form A) Load Current: 7.6 A Voltage - Load: 48 ~ 530V Mounting Type: Chassis Mount, DIN Rail Package / Case: Module ECCN: EAR99 Fake Threat In the Open Market: 59 pct. MSL Level: 1 (Unlimited) HTSUS: 8536.49.0080 Mfr: Sensata-Crydom Base Product Number: DRC3P48D
Request a Quote Datasheet
Description
Win Source Part Number: 1168214-DRC3P48D4202 Category: Relays>Contactors (Solid State) Series: Solicon DRC Termination Style: Screw Terminal Package: Bulk Standard Package: 10 Voltage - Input: 18 ~ 30VAC/DC Output Type: AC, Zero Cross Circuit: 3PST-NO (3 Form A) Load Current: 7.6 A Voltage - Load: 48 ~ 530V Mounting Type: Chassis Mount, DIN Rail Package / Case: Module ECCN: EAR99 Fake Threat In the Open Market: 59 pct. MSL Level: 1 (Unlimited) HTSUS: 8536.49.0080 Mfr: Sensata-Crydom Base Product Number: DRC3P48D
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Relays - Contactors (Solid State) - 1168214-DRC3P48D4202 - Win Source Electronics
Laguna Hills, CA, United States
Relays - Contactors (Solid State)
1168214-DRC3P48D4202
Relays - Contactors (Solid State) 1168214-DRC3P48D4202
Win Source Part Number: 1168214-DRC3P48D4202 Category: Relays>Contactors (Solid State) Series: Solicon DRC Termination Style: Screw Terminal Package: Bulk Standard Package: 10 Voltage - Input: 18 ~ 30VAC/DC Output Type: AC, Zero Cross Circuit: 3PST-NO (3 Form A) Load Current: 7.6 A Voltage - Load: 48 ~ 530V Mounting Type: Chassis Mount, DIN Rail Package / Case: Module ECCN: EAR99 Fake Threat In the Open Market: 59 pct. MSL Level: 1 (Unlimited) HTSUS: 8536.49.0080 Mfr: Sensata-Crydom Base Product Number: DRC3P48D

Win Source Part Number: 1168214-DRC3P48D4202
Category: Relays>Contactors (Solid State)
Series: Solicon DRC
Termination Style: Screw Terminal
Package: Bulk
Standard Package: 10
Voltage - Input: 18 ~ 30VAC/DC
Output Type: AC, Zero Cross
Circuit: 3PST-NO (3 Form A)
Load Current: 7.6 A
Voltage - Load: 48 ~ 530V
Mounting Type: Chassis Mount, DIN Rail
Package / Case: Module
ECCN: EAR99
Fake Threat In the Open Market: 59 pct.
MSL Level: 1 (Unlimited)
HTSUS: 8536.49.0080
Mfr: Sensata-Crydom
Base Product Number: DRC3P48D

Buy Now Datasheet
Sheung Wan, Hong Kong
Solid State Relays - Industrial Mount
DRC3P48D4202
Solid State Relays - Industrial Mount DRC3P48D4202
Solid State Relays - Industrial Mount 3P 480V 5A 24VAC/DC 2NO ZC 2L

Solid State Relays - Industrial Mount 3P 480V 5A 24VAC/DC 2NO ZC 2L

Buy Now Datasheet

Technical Specifications

  Win Source Electronics VAST STOCK CO., LIMITED
Product Category Solid State Relays Solid State Relays
Product Number 1168214-DRC3P48D4202 DRC3P48D4202
Product Name Relays - Contactors (Solid State) Solid State Relays - Industrial Mount
Mounting PCBoard; Chassis Mount, DIN Rail
Unlock Full Specs
to access all available technical data

Similar Products

Type 39.40 - MasterINTERFACE - MasterINPUT SSR Relay Interface Module - 394082309024 - Finder S.p.A. con unico socio
Specs
Mounting Socket or Plug-in Style
Approvals CE-2, EAC-1, cRUus, ukca
Operating Temp -4 to 158 F (-20 to 70 C)
View Details
Basic solid-state relay - 857-165 - WAGO
Specs
Mounting Pluggable module
Input Voltage (Control Signal) Range 60 volts
Input Current (Control Signal) Range 0.0030 amps
View Details
2 suppliers
Solid State Relays - G3VM-61DR - 1040645-G3VM-61DR - Win Source Electronics
Specs
Mounting PCBoard; SMD (SMT)
Input Voltage (Control Signal) Type DC
Input Voltage (Control Signal) Range 1.33 volts
View Details
6 suppliers