Crydom Corporation Solid State Relays - Industrial Mount DR2260D30V

Description
Solid State Relays - Industrial Mount 30A 4-32VDC 600VAC .5-3HP Std Scrw
Datasheet
Description
Solid State Relays - Industrial Mount 30A 4-32VDC 600VAC .5-3HP Std Scrw
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Sheung Wan, Hong Kong
Solid State Relays - Industrial Mount
DR2260D30V
Solid State Relays - Industrial Mount DR2260D30V
Solid State Relays - Industrial Mount 30A 4-32VDC 600VAC .5-3HP Std Scrw

Solid State Relays - Industrial Mount 30A 4-32VDC 600VAC .5-3HP Std Scrw

Buy Now Datasheet
CRDM Solid State - DR2260D30V - Galco Industrial Electronics
Madison Heights, MI, United States
CRDM Solid State
DR2260D30V
CRDM Solid State DR2260D30V
SSR,DIN Rail Mount 22.5mm,

SSR,DIN Rail Mount 22.5mm,

Supplier's Site
Ssr, 48-600Vac, 30A, Din Rail; Contact Configuration Sensata/crydom - 51AC7256 - Newark, An Avnet Company
Chicago, IL, United States
Ssr, 48-600Vac, 30A, Din Rail; Contact Configuration Sensata/crydom
51AC7256
Ssr, 48-600Vac, 30A, Din Rail; Contact Configuration Sensata/crydom 51AC7256
SSR, 48-600VAC, 30A, DIN RAIL; Contact Configuration:SPST-N O; Load Current:30A; Operating Voltage Max:600VAC; Relay Mounting:DIN Rail; Relay Terminals:Screw; Switching Mode:Zero Crossing; Operating Voltage Min:48VAC RoHS Compliant: Yes

SSR, 48-600VAC, 30A, DIN RAIL; Contact Configuration:SPST-NO; Load Current:30A; Operating Voltage Max:600VAC; Relay Mounting:DIN Rail; Relay Terminals:Screw; Switching Mode:Zero Crossing; Operating Voltage Min:48VAC RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  VAST STOCK CO., LIMITED Galco Industrial Electronics Newark, An Avnet Company
Product Category Solid State Relays Solid State Relays Solid State Relays
Product Number DR2260D30V DR2260D30V 51AC7256
Product Name Solid State Relays - Industrial Mount CRDM Solid State Ssr, 48-600Vac, 30A, Din Rail; Contact Configuration Sensata/crydom
Approvals RoHS RoHS
Unlock Full Specs
to access all available technical data

Similar Products

Type 39.30 - MasterINTERFACE – MasterPLUS SSR Relay Interface Module - 393070069024 - Finder S.p.A. con unico socio
Specs
Mounting Socket or Plug-in Style
Approvals CE-2, EAC-1, cRUus, ukca
Operating Temp -4 to 158 F (-20 to 70 C)
View Details
Signal Relays - 1-1393818-9 - TE Connectivity
Specs
Poles Double Pole (DP)
Number if >4 2 #
Approvals EU ELV Compliant; RoHS
View Details
3 suppliers
Solid State Relays - 2946-286-752/002-000-ND - DigiKey
Specs
Mounting Socketable
Switch Configuration FormA
Operating Temp -13 to 158 F (-25 to 70 C)
View Details
Ssr, Mosfet, 400V, 100Ma; Contact Form Omron Electronic Components - 45J4052 - Newark, An Avnet Company
Specs
Application Type Latching
Mounting PCBoard; Through Hole
Switch Configuration FormA; DPST-NO (2 Form A)
View Details