Sensata Technologies Relays - Solid State Relays DR24B12R

Description
SSR RELAY SPST-NO 12A 24-280V
Datasheet
Description
SSR RELAY SPST-NO 12A 24-280V
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Shenzhen, China
Relays - Solid State Relays
DR24B12R
Relays - Solid State Relays DR24B12R
SSR RELAY SPST-NO 12A 24-280V

SSR RELAY SPST-NO 12A 24-280V

Supplier's Site
Sheung Wan, Hong Kong
Solid State Relays - Industrial Mount
DR24B12R
Solid State Relays - Industrial Mount DR24B12R
Solid State Relays - Industrial Mount SOLID STATE RELAY 24-280 VAC

Solid State Relays - Industrial Mount SOLID STATE RELAY 24-280 VAC

Buy Now Datasheet
Solid State Relay, 12A, 90-140Vac, Din; Contact Configuration Sensata/crydom - 41X6619 - Newark, An Avnet Company
Chicago, IL, United States
Solid State Relay, 12A, 90-140Vac, Din; Contact Configuration Sensata/crydom
41X6619
Solid State Relay, 12A, 90-140Vac, Din; Contact Configuration Sensata/crydom 41X6619
SOLID STATE RELAY, 12A, 90-140VAC, DIN; Contact Configuration:-; Load Current:12A; Operating Voltage Max:280VAC; Relay Mounting:DIN Rail; Relay Terminals:Screw; Switching Mode:Random Turn On; Operating Voltage Min:24VAC RoHS Compliant: Yes

SOLID STATE RELAY, 12A, 90-140VAC, DIN; Contact Configuration:-; Load Current:12A; Operating Voltage Max:280VAC; Relay Mounting:DIN Rail; Relay Terminals:Screw; Switching Mode:Random Turn On; Operating Voltage Min:24VAC RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Acme Chip Technology Co., Limited VAST STOCK CO., LIMITED Newark, An Avnet Company
Product Category Solid State Relays Solid State Relays Solid State Relays
Product Number DR24B12R DR24B12R 41X6619
Product Name Relays - Solid State Relays Solid State Relays - Industrial Mount Solid State Relay, 12A, 90-140Vac, Din; Contact Configuration Sensata/crydom
Mounting DIN; DIN Rail DIN; DIN Rail
Unlock Full Specs
to access all available technical data

Similar Products

Solid State Relay - AC-D1225 - Backer Hotwatt Inc.
Specs
Application Type General
Mounting Panel
Turn-On Switching InstantON
View Details
Three-Phase Solid State Relays -  - Tempco Electric Heater Corporation
Tempco Electric Heater Corporation
Specs
Application Type General
Mounting Panel
Turn-On Switching Random (optional feature)
View Details
Relays - SO942460 - Powell Electronics, Inc.
Altech Corp.
View Details
2 suppliers
Solid-state high-voltage signalling relay - ZH842H Series - Schaltbau GmbH
Specs
Operating Temp -40 to 185 F (-40 to 85 C)
Input Voltage (Control Signal) Type AC; DC
Input Voltage (Control Signal) Range 0.0 to 3000 volts
View Details