Sensata / Crydom DRTL06D06 Timer Relay
TIME DELAY RELAY, 6A, 1-60VDC, DIN RAIL; Relay Mounting:DIN Rail; Load Current:6A; Operating Voltage Min:1VDC; Operating Voltage Max:60VDC; Switching Mode:Zero Crossing; Timer Functions:Repeat Cycle; Control Voltage AC Min:12V RoHS Compliant: Yes
Repeat,12-24VAC/DC, 1-60VDC 6A
| RS Components, Ltd. | Newark, An Avnet Company | Galco Industrial Electronics | |
|---|---|---|---|
| Product Category | Electromechanical Relays | Solid State Relays | Electromechanical Relays |
| Product Number | 1445919 | 41X6589 | DRTL06D06 |
| Product Name | Timer Relays | Time Delay Relay, 6A, 1-60Vdc, Din Rail; Relay Mounting Sensata/crydom | CRDM Time Delay |
| Mounting | DIN; Din rail | DIN; DIN Rail |