Crydom Corporation SSR, DIN RAIL MT 22.5MM, 600 VAC/20A, 90-280VAC/DC IN, 0 C DR2260A20V

Description
SSR, DIN RAIL MT 22.5MM, 600 VAC/20A, 90-280VAC/DC IN, 0 C
Request a Quote Datasheet
Description
SSR, DIN RAIL MT 22.5MM, 600 VAC/20A, 90-280VAC/DC IN, 0 C
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
SSR, DIN RAIL MT 22.5MM, 600 VAC/20A, 90-280VAC/DC IN, 0 C - DR2260A20V - Heilind Electronics, Inc.
Wilmington, MA, United States
SSR, DIN RAIL MT 22.5MM, 600 VAC/20A, 90-280VAC/DC IN, 0 C
DR2260A20V
SSR, DIN RAIL MT 22.5MM, 600 VAC/20A, 90-280VAC/DC IN, 0 C DR2260A20V
SSR, DIN RAIL MT 22.5MM, 600 VAC/20A, 90-280VAC/DC IN, 0 C

SSR, DIN RAIL MT 22.5MM, 600 VAC/20A, 90-280VAC/DC IN, 0 C

Buy Now
Ssr, 48-600Vac, 20A, Din Rail; Contact Configuration Sensata/crydom - 51AC7249 - Newark, An Avnet Company
Chicago, IL, United States
Ssr, 48-600Vac, 20A, Din Rail; Contact Configuration Sensata/crydom
51AC7249
Ssr, 48-600Vac, 20A, Din Rail; Contact Configuration Sensata/crydom 51AC7249
SSR, 48-600VAC, 20A, DIN RAIL; Contact Configuration:SPST-N O; Load Current:20A; Operating Voltage Max:600VAC; Relay Mounting:DIN Rail; Relay Terminals:Screw; Switching Mode:Zero Crossing; Operating Voltage Min:48VAC RoHS Compliant: Yes

SSR, 48-600VAC, 20A, DIN RAIL; Contact Configuration:SPST-NO; Load Current:20A; Operating Voltage Max:600VAC; Relay Mounting:DIN Rail; Relay Terminals:Screw; Switching Mode:Zero Crossing; Operating Voltage Min:48VAC RoHS Compliant: Yes

Supplier's Site Datasheet
Sheung Wan, Hong Kong
Solid State Relays - Industrial Mount
DR2260A20V
Solid State Relays - Industrial Mount DR2260A20V
Solid State Relays - Industrial Mount 20A 90-280VAC/DC 600VAC .5-3HP Std

Solid State Relays - Industrial Mount 20A 90-280VAC/DC 600VAC .5-3HP Std

Buy Now Datasheet

Technical Specifications

  Heilind Electronics, Inc. Newark, An Avnet Company VAST STOCK CO., LIMITED
Product Category Solid State Relays Solid State Relays Solid State Relays
Product Number DR2260A20V 51AC7249 DR2260A20V
Product Name SSR, DIN RAIL MT 22.5MM, 600 VAC/20A, 90-280VAC/DC IN, 0 C Ssr, 48-600Vac, 20A, Din Rail; Contact Configuration Sensata/crydom Solid State Relays - Industrial Mount
Application Type Latching
Unlock Full Specs
to access all available technical data

Similar Products

Series-1 Relay - A24125ET - Sensata Technologies
Sensata Technologies
Specs
Operating Temp -40 to 176 F (-40 to 80 C)
View Details
Solid-state relay module - 857-717 - WAGO
Specs
Mounting DIN; DIN-35 rail
Input Voltage (Control Signal) Range 115 volts
Input Current (Control Signal) Range 0.0040 amps
View Details
2 suppliers
Solid State Interface Relays - 2846557 - RS Components, Ltd.
Specs
Mounting DIN; DIN Rail
Approvals RoHS
Input Voltage (Control Signal) Type DC
View Details