Sensata Technologies Time Delay Relay, 6A, 24-280Vac, Din; Relay Mounting Sensata/crydom DRTH24A06R

Description
TIME DELAY RELAY, 6A, 24-280VAC, DIN; Relay Mounting:DIN Rail; Load Current:6A; Operating Voltage Min:24VAC; Operating Voltage Max:280VAC; Switching Mode:Random Turn On; Timer Functions:Interval; Control Voltage AC Min:180V RoHS Compliant: Yes
Datasheet
Description
TIME DELAY RELAY, 6A, 24-280VAC, DIN; Relay Mounting:DIN Rail; Load Current:6A; Operating Voltage Min:24VAC; Operating Voltage Max:280VAC; Switching Mode:Random Turn On; Timer Functions:Interval; Control Voltage AC Min:180V RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Time Delay Relay, 6A, 24-280Vac, Din; Relay Mounting Sensata/crydom - 41X6584 - Newark, An Avnet Company
Chicago, IL, United States
Time Delay Relay, 6A, 24-280Vac, Din; Relay Mounting Sensata/crydom
41X6584
Time Delay Relay, 6A, 24-280Vac, Din; Relay Mounting Sensata/crydom 41X6584
TIME DELAY RELAY, 6A, 24-280VAC, DIN; Relay Mounting:DIN Rail; Load Current:6A; Operating Voltage Min:24VAC; Operating Voltage Max:280VAC; Switching Mode:Random Turn On; Timer Functions:Interval; Control Voltage AC Min:180V RoHS Compliant: Yes

TIME DELAY RELAY, 6A, 24-280VAC, DIN; Relay Mounting:DIN Rail; Load Current:6A; Operating Voltage Min:24VAC; Operating Voltage Max:280VAC; Switching Mode:Random Turn On; Timer Functions:Interval; Control Voltage AC Min:180V RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Solid State Relays
Product Number 41X6584
Product Name Time Delay Relay, 6A, 24-280Vac, Din; Relay Mounting Sensata/crydom
Application Type Latching
Unlock Full Specs
to access all available technical data

Similar Products

Solid State Relays - 646-1246-ND - DigiKey
Sensata Technologies
Specs
Mounting Chassis Mount
Switch Configuration FormA
Approvals RoHS
View Details
5 suppliers
Solid State Relays - 2946-859-752-ND - DigiKey
Specs
Mounting DIN
Switch Configuration FormA
Operating Temp -13 to 104 F (-25 to 40 C)
View Details
2 suppliers
Solid State Interface Relays - 8198795 - RS Components, Ltd.
Specs
Mounting DIN; Din rail
Turn-On Switching Dc
Approvals RoHS
View Details