Manufacturer: Sensata-Crydom
Win Source Part Number: 1323822-DSD2450
Category: Industrial Automation and Controls>Time Delay Relays
Packaging: Bulk
Termination Style: Screw Terminal, Quick Connect - 0.187" (4.7mm)
Standard Package: 20
Mounting: Chassis Mount
Function: On-Delay
Circuit: SPST-NO (1 Form A)
Relay Type: Solid State Relay
Contact Rating @ Voltage: 50A @ 280VAC
Delay Time: 0.1 Sec ~ 8.3 Sec
Timing Adjustment Method: External Resistor
Timing Initiate Method: Input Voltage
Voltage - Supply: 3.5 ~ 15VDC
ECCN: EAR99
Fake Threat In the Open Market: 66
MSL Level: Not Applicable
HTSUS: 8536.49.0080
Other Part Number: CC1176,2266-DSD2450,
Product Status: Not For New Designs
RoHS Status: RoHS Compliant
Solid State Relays - Industrial Mount 50A SHORT TIME DELAY
| Win Source Electronics | VAST STOCK CO., LIMITED | |
|---|---|---|
| Product Category | Solid State Relays | Solid State Relays |
| Product Number | 1323822-DSD2450 | DSD2450 |
| Product Name | Industrial Automation and Controls - Time Delay Relays | Solid State Relays - Industrial Mount |
| Mounting | PCBoard; Chassis Mount |