Sensata Technologies Time Delay Relay, 6A, 24-280Vac, Din; Relay Mounting Sensata/crydom DRTC24A06

Description
TIME DELAY RELAY, 6A, 24-280VAC, DIN; Relay Mounting:DIN Rail; Load Current:6A; Operating Voltage Min:24VAC; Operating Voltage Max:280VAC; Switching Mode:Zero Crossing; Timer Functions:Delay-On-B reak; Control Voltage AC Min:180V RoHS Compliant: Yes
Datasheet
Description
TIME DELAY RELAY, 6A, 24-280VAC, DIN; Relay Mounting:DIN Rail; Load Current:6A; Operating Voltage Min:24VAC; Operating Voltage Max:280VAC; Switching Mode:Zero Crossing; Timer Functions:Delay-On-B reak; Control Voltage AC Min:180V RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Time Delay Relay, 6A, 24-280Vac, Din; Relay Mounting Sensata/crydom - 41X6576 - Newark, An Avnet Company
Chicago, IL, United States
Time Delay Relay, 6A, 24-280Vac, Din; Relay Mounting Sensata/crydom
41X6576
Time Delay Relay, 6A, 24-280Vac, Din; Relay Mounting Sensata/crydom 41X6576
TIME DELAY RELAY, 6A, 24-280VAC, DIN; Relay Mounting:DIN Rail; Load Current:6A; Operating Voltage Min:24VAC; Operating Voltage Max:280VAC; Switching Mode:Zero Crossing; Timer Functions:Delay-On-B reak; Control Voltage AC Min:180V RoHS Compliant: Yes

TIME DELAY RELAY, 6A, 24-280VAC, DIN; Relay Mounting:DIN Rail; Load Current:6A; Operating Voltage Min:24VAC; Operating Voltage Max:280VAC; Switching Mode:Zero Crossing; Timer Functions:Delay-On-Break; Control Voltage AC Min:180V RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Solid State Relays
Product Number 41X6576
Product Name Time Delay Relay, 6A, 24-280Vac, Din; Relay Mounting Sensata/crydom
Application Type Latching
Unlock Full Specs
to access all available technical data

Similar Products

Series-1 Relay - A4825T - Sensata Technologies
Sensata Technologies
Specs
Operating Temp -40 to 176 F (-40 to 80 C)
View Details
Solid-state relay module - 788-730 - WAGO
Specs
Mounting DIN; DIN-35 rail
Input Voltage (Control Signal) Range 24 volts
Input Current (Control Signal) Range 0.0200 amps
View Details
2 suppliers
Solid State Interface Relays - 7761446 - RS Components, Ltd.
Specs
Mounting DIN; Din rail
Turn-On Switching Dc
Approvals RoHS
View Details