Sensata Technologies Time Delay Relay, 6A, 24-280Vac, Din; Relay Mounting Sensata/crydom DRTU24B06

Description
TIME DELAY RELAY, 6A, 24-280VAC, DIN; Relay Mounting:DIN Rail; Load Current:6A; Operating Voltage Min:24VAC; Operating Voltage Max:280VAC; Switching Mode:Zero Crossing; Timer Functions:Multifunct ion; Control Voltage AC Min:90V RoHS Compliant: Yes
Datasheet
Description
TIME DELAY RELAY, 6A, 24-280VAC, DIN; Relay Mounting:DIN Rail; Load Current:6A; Operating Voltage Min:24VAC; Operating Voltage Max:280VAC; Switching Mode:Zero Crossing; Timer Functions:Multifunct ion; Control Voltage AC Min:90V RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Time Delay Relay, 6A, 24-280Vac, Din; Relay Mounting Sensata/crydom - 41X6599 - Newark, An Avnet Company
Chicago, IL, United States
Time Delay Relay, 6A, 24-280Vac, Din; Relay Mounting Sensata/crydom
41X6599
Time Delay Relay, 6A, 24-280Vac, Din; Relay Mounting Sensata/crydom 41X6599
TIME DELAY RELAY, 6A, 24-280VAC, DIN; Relay Mounting:DIN Rail; Load Current:6A; Operating Voltage Min:24VAC; Operating Voltage Max:280VAC; Switching Mode:Zero Crossing; Timer Functions:Multifunct ion; Control Voltage AC Min:90V RoHS Compliant: Yes

TIME DELAY RELAY, 6A, 24-280VAC, DIN; Relay Mounting:DIN Rail; Load Current:6A; Operating Voltage Min:24VAC; Operating Voltage Max:280VAC; Switching Mode:Zero Crossing; Timer Functions:Multifunction; Control Voltage AC Min:90V RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Solid State Relays
Product Number 41X6599
Product Name Time Delay Relay, 6A, 24-280Vac, Din; Relay Mounting Sensata/crydom
Application Type Latching
Unlock Full Specs
to access all available technical data

Similar Products

Series-1 Relay - A1210T-10 - Sensata Technologies
Sensata Technologies
Specs
Operating Temp -40 to 176 F (-40 to 80 C)
View Details
Basic solid-state relay - 857-168 - WAGO
Specs
Mounting Pluggable module
Input Voltage (Control Signal) Range 60 volts
Input Current (Control Signal) Range 0.0040 amps
View Details
2 suppliers
Solid State Interface Relays - 2846575 - RS Components, Ltd.
Specs
Mounting DIN; DIN Rail
Approvals RoHS
Input Voltage (Control Signal) Type DC
View Details