Crydom Corporation DR45 Series DIN Rail Mount AC Output SSR DR4560D60RJ DR4560D60RJ

Description
Output ratings up to 60 Amps at 600 VAC Integral heat sink eliminates the need for complex thermal calculations Cage clamp terminal type accept up to 3 AWG wire size IP20 touch-safe housing Contactor configuration DC control C-UL-US Listed and VDE approved
Request a Quote Datasheet
Description
Output ratings up to 60 Amps at 600 VAC Integral heat sink eliminates the need for complex thermal calculations Cage clamp terminal type accept up to 3 AWG wire size IP20 touch-safe housing Contactor configuration DC control C-UL-US Listed and VDE approved
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
DR45 Series DIN Rail Mount AC Output SSR DR4560D60RJ - DR4560D60RJ - Sensata Technologies
Attleboro, MA, United States
DR45 Series DIN Rail Mount AC Output SSR DR4560D60RJ
DR4560D60RJ
DR45 Series DIN Rail Mount AC Output SSR DR4560D60RJ DR4560D60RJ
Output ratings up to 60 Amps at 600 VAC Integral heat sink eliminates the need for complex thermal calculations Cage clamp terminal type accept up to 3 AWG wire size IP20 touch-safe housing Contactor configuration DC control C-UL-US Listed and VDE approved
  • Output ratings up to 60 Amps at 600 VAC
  • Integral heat sink eliminates the need for complex thermal calculations
  • Cage clamp terminal type accept up to 3 AWG wire size
  • IP20 touch-safe housing
  • Contactor configuration
  • DC control
  • C-UL-US Listed and VDE approved
Supplier's Site Datasheet
Sheung Wan, Hong Kong
Solid State Relays - Industrial Mount
DR4560D60RJ
Solid State Relays - Industrial Mount DR4560D60RJ
Solid State Relays - Industrial Mount SSR Relay, DIN Rail Mount 45mm, 600VAC/60A, 4-32VDC In, Instantaneous

Solid State Relays - Industrial Mount SSR Relay, DIN Rail Mount 45mm, 600VAC/60A, 4-32VDC In, Instantaneous

Buy Now Datasheet
Ssr Relay, Din Rail Mount 45Mm, 600Vac/60A, 4-32Vdc In, Instantaneous Sensata/crydom - 83AC7898 - Newark, An Avnet Company
Chicago, IL, United States
Ssr Relay, Din Rail Mount 45Mm, 600Vac/60A, 4-32Vdc In, Instantaneous Sensata/crydom
83AC7898
Ssr Relay, Din Rail Mount 45Mm, 600Vac/60A, 4-32Vdc In, Instantaneous Sensata/crydom 83AC7898
SSR Relay, DIN Rail Mount 45mm, 600VAC/60A, 4-32VDC In, Instantaneous

SSR Relay, DIN Rail Mount 45mm, 600VAC/60A, 4-32VDC In, Instantaneous

Supplier's Site
Shenzhen, China
Relays - Solid State Relays
DR4560D60RJ
Relays - Solid State Relays DR4560D60RJ
SSR RELAY SPST-NO 60A 48-600V

SSR RELAY SPST-NO 60A 48-600V

Supplier's Site

Technical Specifications

  Sensata Technologies VAST STOCK CO., LIMITED Newark, An Avnet Company Acme Chip Technology Co., Limited
Product Category Solid State Relays Solid State Relays Electromechanical Relays Solid State Relays
Product Number DR4560D60RJ DR4560D60RJ 83AC7898 DR4560D60RJ
Product Name DR45 Series DIN Rail Mount AC Output SSR DR4560D60RJ Solid State Relays - Industrial Mount Ssr Relay, Din Rail Mount 45Mm, 600Vac/60A, 4-32Vdc In, Instantaneous Sensata/crydom Relays - Solid State Relays
Operating Temp -40 to 176 F (-40 to 80 C) -40 to 176 F (-40 to 80 C)
Input Voltage (Control Signal) Type AC
Input Voltage (Control Signal) Range 48 to 600 volts
Unlock Full Specs
to access all available technical data