Solid State Relays - Industrial Mount SSR Relay, DIN Rail Mount 45mm, 600VAC/60A, 90-280VAC/DC In, Zero Cross, IOP
SSR RELAY SPST-NO 60A 48-600V
SSR Relay, DIN Rail Mount 45mm, 600VAC/60A, 90-280VAC/DC In, Zero Cross, IOP
| Sensata Technologies | VAST STOCK CO., LIMITED | Acme Chip Technology Co., Limited | Newark, An Avnet Company | |
|---|---|---|---|---|
| Product Category | Solid State Relays | Solid State Relays | Solid State Relays | Electromechanical Relays |
| Product Number | DR4560A60P | DR4560A60P | DR4560A60P | 83AC7879 |
| Product Name | DR45 Series DIN Rail Mount AC Output SSR DR4560A60P | Solid State Relays - Industrial Mount | Relays - Solid State Relays | Ssr Relay, Din Rail Mount 45Mm, 600Vac/60A, 90-280Vac/dc In, Zero Cross, Iop Sensata/crydom |
| Operating Temp | -40 to 176 F (-40 to 80 C) | -40 to 176 F (-40 to 80 C) | ||
| Input Voltage (Control Signal) Type | AC | |||
| Input Voltage (Control Signal) Range | 48 to 600 volts |