Sensata Technologies Time Delay Relay, 6A, 24-280Vac, Din; Relay Mounting Sensata/crydom DRTH24A06

Description
TIME DELAY RELAY, 6A, 24-280VAC, DIN; Relay Mounting:DIN Rail; Load Current:6A; Operating Voltage Min:24VAC; Operating Voltage Max:280VAC; Switching Mode:Zero Crossing; Timer Functions:Interval; Control Voltage AC Min:180V RoHS Compliant: Yes
Datasheet
Description
TIME DELAY RELAY, 6A, 24-280VAC, DIN; Relay Mounting:DIN Rail; Load Current:6A; Operating Voltage Min:24VAC; Operating Voltage Max:280VAC; Switching Mode:Zero Crossing; Timer Functions:Interval; Control Voltage AC Min:180V RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Time Delay Relay, 6A, 24-280Vac, Din; Relay Mounting Sensata/crydom - 41X6583 - Newark, An Avnet Company
Chicago, IL, United States
Time Delay Relay, 6A, 24-280Vac, Din; Relay Mounting Sensata/crydom
41X6583
Time Delay Relay, 6A, 24-280Vac, Din; Relay Mounting Sensata/crydom 41X6583
TIME DELAY RELAY, 6A, 24-280VAC, DIN; Relay Mounting:DIN Rail; Load Current:6A; Operating Voltage Min:24VAC; Operating Voltage Max:280VAC; Switching Mode:Zero Crossing; Timer Functions:Interval; Control Voltage AC Min:180V RoHS Compliant: Yes

TIME DELAY RELAY, 6A, 24-280VAC, DIN; Relay Mounting:DIN Rail; Load Current:6A; Operating Voltage Min:24VAC; Operating Voltage Max:280VAC; Switching Mode:Zero Crossing; Timer Functions:Interval; Control Voltage AC Min:180V RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Solid State Relays
Product Number 41X6583
Product Name Time Delay Relay, 6A, 24-280Vac, Din; Relay Mounting Sensata/crydom
Application Type Latching
Unlock Full Specs
to access all available technical data

Similar Products

Solid State Relay - AC-D1225 - Backer Hotwatt Inc.
Specs
Application Type General
Mounting Panel
Turn-On Switching InstantON
View Details
Single-Phase Solid State Relays -  - Tempco Electric Heater Corporation
Tempco Electric Heater Corporation
Specs
Application Type General
Mounting Panel
Turn-On Switching Random (optional feature)
View Details
Solid-state high-voltage signalling relay - ZH842H Series - Schaltbau GmbH
Specs
Operating Temp -40 to 185 F (-40 to 85 C)
Input Voltage (Control Signal) Type AC; DC
Input Voltage (Control Signal) Range 0.0 to 3000 volts
View Details