Solid State Relays - Industrial Mount SOLID STATE RELAY 12-280 VAC
SSR RELAY SPST-NO 5A 12-280V
| Sensata Technologies | VAST STOCK CO., LIMITED | Acme Chip Technology Co., Limited | |
|---|---|---|---|
| Product Category | Solid State Relays | Solid State Relays | Solid State Relays |
| Product Number | DRA1-CX240A5R | DRA1-CX240A5R | DRA1-CX240A5R |
| Product Name | DRA1 Series Relay | Solid State Relays - Industrial Mount | Relays - Solid State Relays |
| Operating Temp | -22 to 176 F (-30 to 80 C) | ||
| Input Voltage (Control Signal) Type | AC | ||
| Input Voltage (Control Signal) Range | 12 to 280 volts | ||
| Input Current (Control Signal) Range | 0.0100 amps |