Crydom Corporation DR45 Series DIN Rail Mount AC Output SSR DR4560A60R DR4560A60R

Description
Output ratings up to 60 Amps at 600 VAC Integral heat sink eliminates the need for complex thermal calculations Cage clamp terminal type accept up to 3 AWG wire size IP20 touch-safe housing Contactor configuration AC control C-UL-US Listed and VDE approved
Request a Quote Datasheet
Description
Output ratings up to 60 Amps at 600 VAC Integral heat sink eliminates the need for complex thermal calculations Cage clamp terminal type accept up to 3 AWG wire size IP20 touch-safe housing Contactor configuration AC control C-UL-US Listed and VDE approved
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
DR45 Series DIN Rail Mount AC Output SSR DR4560A60R - DR4560A60R - Sensata Technologies
Attleboro, MA, United States
DR45 Series DIN Rail Mount AC Output SSR DR4560A60R
DR4560A60R
DR45 Series DIN Rail Mount AC Output SSR DR4560A60R DR4560A60R
Output ratings up to 60 Amps at 600 VAC Integral heat sink eliminates the need for complex thermal calculations Cage clamp terminal type accept up to 3 AWG wire size IP20 touch-safe housing Contactor configuration AC control C-UL-US Listed and VDE approved
  • Output ratings up to 60 Amps at 600 VAC
  • Integral heat sink eliminates the need for complex thermal calculations
  • Cage clamp terminal type accept up to 3 AWG wire size
  • IP20 touch-safe housing
  • Contactor configuration
  • AC control
  • C-UL-US Listed and VDE approved
Supplier's Site Datasheet
Ssr Relay, Din Rail Mount 45Mm, 600Vac/60A, 90-280Vac/dc In, Instantaneous Sensata/crydom - 83AC7881 - Newark, An Avnet Company
Chicago, IL, United States
Ssr Relay, Din Rail Mount 45Mm, 600Vac/60A, 90-280Vac/dc In, Instantaneous Sensata/crydom
83AC7881
Ssr Relay, Din Rail Mount 45Mm, 600Vac/60A, 90-280Vac/dc In, Instantaneous Sensata/crydom 83AC7881
SSR Relay, DIN Rail Mount 45mm, 600VAC/60A, 90-280VAC/DC In, Instantaneous

SSR Relay, DIN Rail Mount 45mm, 600VAC/60A, 90-280VAC/DC In, Instantaneous

Supplier's Site
Shenzhen, China
Relays - Solid State Relays
DR4560A60R
Relays - Solid State Relays DR4560A60R
SSR RELAY SPST-NO 60A 48-600V

SSR RELAY SPST-NO 60A 48-600V

Supplier's Site
Sheung Wan, Hong Kong
Solid State Relays - Industrial Mount
DR4560A60R
Solid State Relays - Industrial Mount DR4560A60R
Solid State Relays - Industrial Mount SSR Relay, DIN Rail Mount 45mm, 600VAC/60A, 90-280VAC/DC In, Instantaneous

Solid State Relays - Industrial Mount SSR Relay, DIN Rail Mount 45mm, 600VAC/60A, 90-280VAC/DC In, Instantaneous

Buy Now Datasheet

Technical Specifications

  Sensata Technologies Newark, An Avnet Company Acme Chip Technology Co., Limited VAST STOCK CO., LIMITED
Product Category Solid State Relays Electromechanical Relays Solid State Relays Solid State Relays
Product Number DR4560A60R 83AC7881 DR4560A60R DR4560A60R
Product Name DR45 Series DIN Rail Mount AC Output SSR DR4560A60R Ssr Relay, Din Rail Mount 45Mm, 600Vac/60A, 90-280Vac/dc In, Instantaneous Sensata/crydom Relays - Solid State Relays Solid State Relays - Industrial Mount
Operating Temp -40 to 176 F (-40 to 80 C) -40 to 176 F (-40 to 80 C)
Input Voltage (Control Signal) Type AC
Input Voltage (Control Signal) Range 48 to 600 volts
Unlock Full Specs
to access all available technical data