DigiKey Datasheets for Capacitors
Capacitors are electronic components used for storing charge and energy. In their simplest form, capacitors consist of two conducting plates separated by an insulating material called the dielectric.
Capacitors: Learn more
Page:
1
50
100
150
200
250
290
300
310
320
330
340
345
346
347
348
349
350
351
352
353
354
355
356
357
360
370
380
390
400
410
450
500
550
600
650
700
1000
1500
1808
| Product Name | Notes |
|---|---|
| 0.47µF Molded Tantalum Capacitors 35V 1206 (3216 Metric) 4Ohm | |
| 0.47µF Molded Tantalum Capacitors 35V 1411 (3528 Metric) 4Ohm | |
| 15µF Molded Tantalum Capacitors 10V 1411 (3528 Metric) 700mOhm | |
| 15µF Molded Tantalum Capacitors 16V 1411 (3528 Metric) 800mOhm | |
| 15µF Molded Tantalum Capacitors 16V 2312 (6032 Metric) 400mOhm | |
| 15µF Molded Tantalum Capacitors 20V 1411 (3528 Metric) 1Ohm | |
| 15µF Molded Tantalum Capacitors 20V 2312 (6032 Metric) 400mOhm | |
| 15µF Molded Tantalum Capacitors 25V 2312 (6032 Metric) 425mOhm | |
| 15µF Molded Tantalum Capacitors 25V 2917 (7343 Metric) 250mOhm | |
| 15µF Molded Tantalum Capacitors 35V 2917 (7343 Metric) 300mOhm | |
| 15µF Molded Tantalum Capacitors 6.3V 1206 (3216 Metric) 2Ohm | |
| 150µF Molded Tantalum Capacitors 10V 2917 (7343 Metric) 100mOhm | |
| 150µF Molded Tantalum Capacitors 16V 2917 (7343 Metric) 100mOhm | |
| 150µF Molded Tantalum Capacitors 4V 1411 (3528 Metric) 500mOhm | |
| 150µF Molded Tantalum Capacitors 4V 2312 (6032 Metric) 250mOhm | |
| 150µF Molded Tantalum Capacitors 6.3V 2312 (6032 Metric) 200mOhm | |
| 150µF Molded Tantalum Capacitors 6.3V 2917 (7343 Metric) 100mOhm | |
| 150µF Molded Tantalum Capacitors 6.3V 2917 (7343 Metric) 125mOhm | |
| 2.2µF Molded Tantalum Capacitors 20V 1206 (3216 Metric) 4Ohm | |
| 2.2µF Molded Tantalum Capacitors 25V 1206 (3216 Metric) 4Ohm | |
| 2.2µF Molded Tantalum Capacitors 25V 1411 (3528 Metric) 1.5Ohm | |
| 2.2µF Molded Tantalum Capacitors 35V 1411 (3528 Metric) 2Ohm | |
| 2.2µF Molded Tantalum Capacitors 35V 2312 (6032 Metric) 900mOhm | |
| 2.2µF Molded Tantalum Capacitors 50V 2312 (6032 Metric) 1.5Ohm | |
| 2.2µF Molded Tantalum Capacitors 50V 2917 (7343 Metric) 800mOhm | |
| 22µF Molded Tantalum Capacitors 10V 1411 (3528 Metric) 700mOhm | |
| 22µF Molded Tantalum Capacitors 10V 2312 (6032 Metric) 345mOhm | |
| 22µF Molded Tantalum Capacitors 16V 1411 (3528 Metric) 700mOhm | |
| 22µF Molded Tantalum Capacitors 16V 2312 (6032 Metric) 350mOhm | |
| 22µF Molded Tantalum Capacitors 20V 2312 (6032 Metric) 375mOhm | |
| 22µF Molded Tantalum Capacitors 20V 2917 (7343 Metric) 225mOhm | |
| 22µF Molded Tantalum Capacitors 25V 2917 (7343 Metric) 200mOhm | |
| 22µF Molded Tantalum Capacitors 35V 2917 (7343 Metric) 275mOhm @ 100kHz | |
| 22µF Molded Tantalum Capacitors 35V 2917 (7343 Metric) 275mOhm | |
| 22µF Molded Tantalum Capacitors 35V 2917 (7343 Metric) 300mOhm | |
| 22µF Molded Tantalum Capacitors 4V 1206 (3216 Metric) 1.5Ohm | |
| 22µF Molded Tantalum Capacitors 6.3V 1206 (3216 Metric) 2Ohm | |
| 22µF Molded Tantalum Capacitors 6.3V 1411 (3528 Metric) 600mOhm | |
| 220µF Molded Tantalum Capacitors 10V 2917 (7343 Metric) 100mOhm | |
| 220µF Molded Tantalum Capacitors 10V 2917 (7343 Metric) 125mOhm | |
| 220µF Molded Tantalum Capacitors 4V 2312 (6032 Metric) 200mOhm | |
| 220µF Molded Tantalum Capacitors 4V 2917 (7343 Metric) 150mOhm | |
| 220µF Molded Tantalum Capacitors 6.3V 2917 (7343 Metric) 100mOhm | |
| 3.3µF Molded Tantalum Capacitors 16V 1206 (3216 Metric) 3.5Ohm | |
| 3.3µF Molded Tantalum Capacitors 20V 1206 (3216 Metric) 4Ohm | |
| 3.3µF Molded Tantalum Capacitors 25V 1411 (3528 Metric) 1.5Ohm | |
| 3.3µF Molded Tantalum Capacitors 35V 2312 (6032 Metric) 700mOhm | |
| 3.3µF Molded Tantalum Capacitors 50V 2312 (6032 Metric) 1.5Ohm | |
| 3.3µF Molded Tantalum Capacitors 50V 2917 (7343 Metric) 800mOhm | |
| 33µF Molded Tantalum Capacitors 10V 1411 (3528 Metric) 600mOhm | |
| 33µF Molded Tantalum Capacitors 10V 2312 (6032 Metric) 300mOhm | |
| 33µF Molded Tantalum Capacitors 16V 2312 (6032 Metric) 300mOhm | |
| 33µF Molded Tantalum Capacitors 16V 2917 (7343 Metric) 225mOhm | |
| 33µF Molded Tantalum Capacitors 20V 2312 (6032 Metric) 350mOhm | |
| 33µF Molded Tantalum Capacitors 20V 2917 (7343 Metric) 200mOhm | |
| 33µF Molded Tantalum Capacitors 25V 2917 (7343 Metric) 200mOhm | |
| 33µF Molded Tantalum Capacitors 4V 1206 (3216 Metric) 1.5Ohm | |
| 33µF Molded Tantalum Capacitors 4V 1411 (3528 Metric) 500mOhm | |
| 33µF Molded Tantalum Capacitors 6.3V 1411 (3528 Metric) 600mOhm | |
| 330µF Molded Tantalum Capacitors 10V 2917 (7343 Metric) 100mOhm | |
| 330µF Molded Tantalum Capacitors 4V 2917 (7343 Metric) 150mOhm | |
| 330µF Molded Tantalum Capacitors 6.3V 2917 (7343 Metric) 100mOhm | |
| 330µF Molded Tantalum Capacitors 6.3V 2917 (7343 Metric) 125mOhm | |
| 4.7µF Molded Tantalum Capacitors 10V 1206 (3216 Metric) 3Ohm | |
| 4.7µF Molded Tantalum Capacitors 16V 1206 (3216 Metric) 2.5Ohm | |
| 4.7µF Molded Tantalum Capacitors 16V 1411 (3528 Metric) 1.5Ohm | |
| 4.7µF Molded Tantalum Capacitors 20V 1206 (3216 Metric) 3.5Ohm | |
| 4.7µF Molded Tantalum Capacitors 20V 1411 (3528 Metric) 1Ohm | |
| 4.7µF Molded Tantalum Capacitors 25V 1411 (3528 Metric) 1.5Ohm | |
| 4.7µF Molded Tantalum Capacitors 25V 2312 (6032 Metric) 525mOhm | |
| 4.7µF Molded Tantalum Capacitors 35V 2312 (6032 Metric) 500mOhm | |
| 4.7µF Molded Tantalum Capacitors 50V 2917 (7343 Metric) 600mOhm | |
| 47µF Molded Tantalum Capacitors 10V 1411 (3528 Metric) 600mOhm | |
| 47µF Molded Tantalum Capacitors 10V 2312 (6032 Metric) 300mOhm | |
| 47µF Molded Tantalum Capacitors 10V 2917 (7343 Metric) 200mOhm | |
| 47µF Molded Tantalum Capacitors 16V 2312 (6032 Metric) 300mOhm | |
| 47µF Molded Tantalum Capacitors 16V 2917 (7343 Metric) 150mOhm | |
| 47µF Molded Tantalum Capacitors 20V 2917 (7343 Metric) 150mOhm | |
| 47µF Molded Tantalum Capacitors 20V 2917 (7343 Metric) 200mOhm | |
| 47µF Molded Tantalum Capacitors 25V 2917 (7343 Metric) 200mOhm @ 100kHz | |
| 47µF Molded Tantalum Capacitors 4V 1411 (3528 Metric) 500mOhm | |
| 47µF Molded Tantalum Capacitors 6.3V 1411 (3528 Metric) 550mOhm | |
| 47µF Molded Tantalum Capacitors 6.3V 2312 (6032 Metric) 300mOhm | |
| 470µF Molded Tantalum Capacitors 4V 2917 (7343 Metric) 100mOhm | |
| 470µF Molded Tantalum Capacitors 6.3V 2917 (7343 Metric) 100mOhm | |
| 593D156X9025D8T | |
| 593D225X0050D8T | |
| 593D225X5020A2TE3 | |
| 593D225X9020A2WE3 | |
| 593D225X9020A8T | |
| 593D225X9025A2WE3 | |
| 593D225X9025A8T | |
| 593D225X9025A8W | |
| 593D225X9025B2WE3 | |
| 593D225X9035B2WE3 | |
| 593D225X9035C2WE3 | |
| 593D225X9035C8T | |
| 593D226X0035E2WE3 | |
| 593D226X9035E2WE3 | |
| 593D336X9016B2TE3 | |
| 593D336X9016D2WE3 | |
| 593D336X9016D8T | |
| 593D336X9020D2WE3 | |
| 593D336X9020D8T | |
| 593D336X9020D8W | |
| 593D336X9025D2WE3 | |
| 593D336X9025D8T | |
| SOLID TANTALUM SURFACE MOUNT CHI |
| << Prev | Next >> |