Vishay Intertechnology, Inc. Tantalum Capacitors - 593D226X0035E2TE3 593D226X0035E2TE3

Description
Manufacturer: Vishay Sprague Win Source Part Number: 764103-593D226X0035E 2TE3 Series: TANTAMOUNT, 593D Packaging: Reel package Type: Molded Operating Temperature Range: -55°C ~ 125°C Features: General Package: 2917 (7343 Metric) Mounting: SMD Capacitance: 22μF Tolerance: ±20% ESR (Equivalent Series Resistance): 275 mOhm Manufacturer Size Code: E Categories: Capacitors Dimension: 0.287" L x 0.169" W (7.30mm x 4.30mm) Height - Seated (Maximum): 0.170" (4.32mm) Voltage Rating DC: 35V Popularity: Medium Fake Threat In the Open Market: 90 pct. Supply and Demand Status: Balance
Request a Quote Datasheet
Description
Manufacturer: Vishay Sprague Win Source Part Number: 764103-593D226X0035E 2TE3 Series: TANTAMOUNT, 593D Packaging: Reel package Type: Molded Operating Temperature Range: -55°C ~ 125°C Features: General Package: 2917 (7343 Metric) Mounting: SMD Capacitance: 22μF Tolerance: ±20% ESR (Equivalent Series Resistance): 275 mOhm Manufacturer Size Code: E Categories: Capacitors Dimension: 0.287" L x 0.169" W (7.30mm x 4.30mm) Height - Seated (Maximum): 0.170" (4.32mm) Voltage Rating DC: 35V Popularity: Medium Fake Threat In the Open Market: 90 pct. Supply and Demand Status: Balance
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Tantalum Capacitors - 593D226X0035E2TE3 - 764103-593D226X0035E2TE3 - Win Source Electronics
Laguna Hills, CA, United States
Tantalum Capacitors - 593D226X0035E2TE3
764103-593D226X0035E2TE3
Tantalum Capacitors - 593D226X0035E2TE3 764103-593D226X0035E2TE3
Manufacturer: Vishay Sprague Win Source Part Number: 764103-593D226X0035E 2TE3 Series: TANTAMOUNT, 593D Packaging: Reel package Type: Molded Operating Temperature Range: -55°C ~ 125°C Features: General Package: 2917 (7343 Metric) Mounting: SMD Capacitance: 22μF Tolerance: ±20% ESR (Equivalent Series Resistance): 275 mOhm Manufacturer Size Code: E Categories: Capacitors Dimension: 0.287" L x 0.169" W (7.30mm x 4.30mm) Height - Seated (Maximum): 0.170" (4.32mm) Voltage Rating DC: 35V Popularity: Medium Fake Threat In the Open Market: 90 pct. Supply and Demand Status: Balance

Manufacturer: Vishay Sprague
Win Source Part Number: 764103-593D226X0035E2TE3
Series: TANTAMOUNT, 593D
Packaging: Reel package
Type: Molded
Operating Temperature Range: -55°C ~ 125°C
Features: General
Package: 2917 (7343 Metric)
Mounting: SMD
Capacitance: 22μF
Tolerance: ±20%
ESR (Equivalent Series Resistance): 275 mOhm
Manufacturer Size Code: E
Categories: Capacitors
Dimension: 0.287" L x 0.169" W (7.30mm x 4.30mm)
Height - Seated (Maximum): 0.170" (4.32mm)
Voltage Rating DC: 35V
Popularity: Medium
Fake Threat In the Open Market: 90 pct.
Supply and Demand Status: Balance

Buy Now Datasheet
Singapore, Singapore
SMD 35V 22uF Capacitor
59-593D226X0035E2TE3
SMD 35V 22uF Capacitor 59-593D226X0035E2TE3
35V 22uF Tantalum Capacitor, 2917 SMD, 6% DF, 275mR ESR Product overview: 593D226X0035E2TE3 from Vishay is a Capacitor for filtering, decoupling, timing, energy storage, power supply smoothing, and signal conditioning. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD, 35V, 22uF. Search-friendly keywords include capacitor, decoupling, filtering, ceramic, electrolytic, SMD, 35V, 22uF, Tantalum Capacitors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 59-593D226X0035E2TE3 can be used for catalog matching and distributor lookup.

35V 22uF Tantalum Capacitor, 2917 SMD, 6% DF, 275mR ESR Product overview: 593D226X0035E2TE3 from Vishay is a Capacitor for filtering, decoupling, timing, energy storage, power supply smoothing, and signal conditioning. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD, 35V, 22uF. Search-friendly keywords include capacitor, decoupling, filtering, ceramic, electrolytic, SMD, 35V, 22uF, Tantalum Capacitors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 59-593D226X0035E2TE3 can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Tantalum Capacitors - 718-1032-6-ND - DigiKey
Thief River Falls, MN, United States
Tantalum Capacitors
718-1032-6-ND
Tantalum Capacitors 718-1032-6-ND
22µF Molded Tantalum Capacitors 35V 2917 (7343 Metric) 275mOhm

22µF Molded Tantalum Capacitors 35V 2917 (7343 Metric) 275mOhm

Buy Now Datasheet
Tantalum Capacitors - 718-1032-1-ND - DigiKey
Thief River Falls, MN, United States
Tantalum Capacitors
718-1032-1-ND
Tantalum Capacitors 718-1032-1-ND
22µF Molded Tantalum Capacitors 35V 2917 (7343 Metric) 275mOhm

22µF Molded Tantalum Capacitors 35V 2917 (7343 Metric) 275mOhm

Buy Now Datasheet
Tantalum Capacitors - 718-1032-2-ND - DigiKey
Thief River Falls, MN, United States
Tantalum Capacitors
718-1032-2-ND
Tantalum Capacitors 718-1032-2-ND
22µF Molded Tantalum Capacitors 35V 2917 (7343 Metric) 275mOhm

22µF Molded Tantalum Capacitors 35V 2917 (7343 Metric) 275mOhm

Buy Now Datasheet
Tantalum Capacitors - 593D226X0035E2TE3 - ODG (Origin Data Global)
Shenzhen, China
Tantalum Capacitors
593D226X0035E2TE3
Tantalum Capacitors 593D226X0035E2TE3
CAP TANT 22UF 20% 35V 2917

CAP TANT 22UF 20% 35V 2917

Supplier's Site Datasheet
Capacitors - Tantalum Capacitors - 593D226X0035E2TE3 - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Capacitors - Tantalum Capacitors
593D226X0035E2TE3
Capacitors - Tantalum Capacitors 593D226X0035E2TE3
CAP TANT 22UF 20% 35V 2917

CAP TANT 22UF 20% 35V 2917

Supplier's Site
Tantalum Capacitors - 593D226X0035E2TE3 - Lingto Electronic Limited
Shenzhen, China
Tantalum Capacitors
593D226X0035E2TE3
Tantalum Capacitors 593D226X0035E2TE3
CAP TANT 22UF 20% 35V 2917

CAP TANT 22UF 20% 35V 2917

Supplier's Site Datasheet
Tantalum Capacitor, 22Uf 35V 0.275 Ohm 20%, 7343-43, Full Reel; Capacitance Vishay - 65K3014 - Newark, An Avnet Company
Chicago, IL, United States
Tantalum Capacitor, 22Uf 35V 0.275 Ohm 20%, 7343-43, Full Reel; Capacitance Vishay
65K3014
Tantalum Capacitor, 22Uf 35V 0.275 Ohm 20%, 7343-43, Full Reel; Capacitance Vishay 65K3014
TANTALUM CAPACITOR, 22UF 35V 0.275 OHM 20%, 7343-43, FULL REEL; Capacitance:22µF; Voltage(DC):35V; Capacitor Case / Package:2917 [7343 Metric]; Capacitance Tolerance:± 20%; ESR:0.275ohm; Manufacturer Size Code:E; Failure Rate:- RoHS Compliant: Yes

TANTALUM CAPACITOR, 22UF 35V 0.275 OHM 20%, 7343-43, FULL REEL; Capacitance:22µF; Voltage(DC):35V; Capacitor Case / Package:2917 [7343 Metric]; Capacitance Tolerance:± 20%; ESR:0.275ohm; Manufacturer Size Code:E; Failure Rate:- RoHS Compliant: Yes

Supplier's Site
Capacitor, Tantalum, 22Uf, 35V, 2917; Capacitance Vishay - 71Y7989 - Newark, An Avnet Company
Chicago, IL, United States
Capacitor, Tantalum, 22Uf, 35V, 2917; Capacitance Vishay
71Y7989
Capacitor, Tantalum, 22Uf, 35V, 2917; Capacitance Vishay 71Y7989
CAPACITOR, TANTALUM, 22UF, 35V, 2917; Capacitance:22µF; Voltage(DC):35V; Capacitor Case / Package:2917 [7343 Metric]; Capacitance Tolerance:± 20%; ESR:0.275ohm; Manufacturer Size Code:E; Failure Rate:-; Ripple Current:770mA RoHS Compliant: Yes

CAPACITOR, TANTALUM, 22UF, 35V, 2917; Capacitance:22µF; Voltage(DC):35V; Capacitor Case / Package:2917 [7343 Metric]; Capacitance Tolerance:± 20%; ESR:0.275ohm; Manufacturer Size Code:E; Failure Rate:-; Ripple Current:770mA RoHS Compliant: Yes

Supplier's Site Datasheet
Cap, 22Uf, 35V, Tant, Case E Rohs Compliant Vishay - 70AH0575 - Newark, An Avnet Company
Chicago, IL, United States
Cap, 22Uf, 35V, Tant, Case E Rohs Compliant Vishay
70AH0575
Cap, 22Uf, 35V, Tant, Case E Rohs Compliant Vishay 70AH0575
CAP, 22UF, 35V, TANT, CASE E ROHS COMPLIANT: YES

CAP, 22UF, 35V, TANT, CASE E ROHS COMPLIANT: YES

Supplier's Site Datasheet

Technical Specifications

  Win Source Electronics ERSAELECTRONICS PTE. LTD. DigiKey DigiKey ODG (Origin Data Global) Shenzhen Shengyu Electronics Technology Limited Lingto Electronic Limited Newark, An Avnet Company Newark, An Avnet Company
Product Category Capacitors Capacitors Capacitors Capacitors Capacitors Capacitors Capacitors Capacitors Capacitors
Product Number 764103-593D226X0035E2TE3 59-593D226X0035E2TE3 718-1032-6-ND 718-1032-1-ND 593D226X0035E2TE3 593D226X0035E2TE3 593D226X0035E2TE3 65K3014 70AH0575
Product Name Tantalum Capacitors - 593D226X0035E2TE3 SMD 35V 22uF Capacitor Tantalum Capacitors Tantalum Capacitors Tantalum Capacitors Capacitors - Tantalum Capacitors Tantalum Capacitors Tantalum Capacitor, 22Uf 35V 0.275 Ohm 20%, 7343-43, Full Reel; Capacitance Vishay Cap, 22Uf, 35V, Tant, Case E Rohs Compliant Vishay
Operating Temperature -55 to 125 C (-67 to 257 F) -55 to 125 C (-67 to 257 F) -55 to 125 C (-67 to 257 F) -55 to 125 C (-67 to 257 F) -55 to 125 C (-67 to 257 F) -55 to 125 C (-67 to 257 F)
Electrolytic Capacitors Tantalum Aluminum Electrolytic; Tantalum Tantalum Tantalum Tantalum Tantalum
Capacitance Range 22 microF 22 microF 22 microF 22 microF 22 microF 22 microF 22 microF 22 microF
Capacitance Tolerance 20 (+/- %) 20 (+/- %) 20 (+/- %) 20 (+/- %) 20 (+/- %) 20 (+/- %)
WVDC 35 volts 35 volts 35 volts 35 volts 35 volts
Unlock Full Specs
to access all available technical data

Similar Products

Aluminum Polymer - 226XMPL025MG19 - Cornell Dubilier
Specs
Configuration / Form Factor Chip Capacitor
Technology Multilayer
Operating Temperature -40 to 105 C (-40 to 221 F)
View Details
4 suppliers
Metallized Polypropylene Film Interference Suppression Capacitor (Class X1) - W45( X1 480VAC series) - Shenzhen Weidy Industrial Development Co., Ltd.
Specs
Configuration / Form Factor Leaded Capacitor
Technology Film Capacitors; Single-Layer; Wound
Applications General Purpose; Lighting; Power Supply; Photovoltaics, energy storage, smart meters and more.
View Details
MIS Chip Capacitors - SC50004450 - Skyworks Solutions, Inc.
Skyworks Solutions, Inc.
Specs
Configuration / Form Factor Chip Capacitor
Applications RF / Microwave
Capacitance Range 5.00E-4 microF
View Details
6 suppliers
Ceramic Capacitors - 0603J0100331JCT-ND - DigiKey
Specs
Configuration / Form Factor Chip Capacitor
Applications General Purpose
Operating Temperature -55 to 125 C (-67 to 257 F)
View Details
2 suppliers