Vishay Precision Group Tantalum Capacitors 593D157X9010D2TE3

Description
150µF Molded Tantalum Capacitors 10V 2917 (7343 Metric) 100mOhm
Request a Quote Datasheet
Description
150µF Molded Tantalum Capacitors 10V 2917 (7343 Metric) 100mOhm
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Tantalum Capacitors - 718-2139-2-ND - DigiKey
Thief River Falls, MN, United States
Tantalum Capacitors
718-2139-2-ND
Tantalum Capacitors 718-2139-2-ND
150µF Molded Tantalum Capacitors 10V 2917 (7343 Metric) 100mOhm

150µF Molded Tantalum Capacitors 10V 2917 (7343 Metric) 100mOhm

Buy Now Datasheet
Tantalum Capacitors - 718-2139-1-ND - DigiKey
Thief River Falls, MN, United States
Tantalum Capacitors
718-2139-1-ND
Tantalum Capacitors 718-2139-1-ND
150µF Molded Tantalum Capacitors 10V 2917 (7343 Metric) 100mOhm

150µF Molded Tantalum Capacitors 10V 2917 (7343 Metric) 100mOhm

Buy Now Datasheet
Tantalum Capacitors - 718-2139-6-ND - DigiKey
Thief River Falls, MN, United States
Tantalum Capacitors
718-2139-6-ND
Tantalum Capacitors 718-2139-6-ND
150µF Molded Tantalum Capacitors 10V 2917 (7343 Metric) 100mOhm

150µF Molded Tantalum Capacitors 10V 2917 (7343 Metric) 100mOhm

Buy Now Datasheet
Singapore, Singapore
SMD 150uF 10V Capacitor
59-593D157X9010D2TE3
SMD 150uF 10V Capacitor 59-593D157X9010D2TE3
Tantalum Capacitor 150uF 10V 10% 7343 SMD 100mR 125C Product overview: 593D157X9010D2TE3 from Vishay is a Capacitor for filtering, decoupling, timing, energy storage, power supply smoothing, and signal conditioning. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD, 150uF, 10V. Search-friendly keywords include capacitor, decoupling, filtering, ceramic, electrolytic, SMD, 150uF, 10V, Tantalum Capacitors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 59-593D157X9010D2TE3 can be used for catalog matching and distributor lookup.

Tantalum Capacitor 150uF 10V 10% 7343 SMD 100mR 125C Product overview: 593D157X9010D2TE3 from Vishay is a Capacitor for filtering, decoupling, timing, energy storage, power supply smoothing, and signal conditioning. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD, 150uF, 10V. Search-friendly keywords include capacitor, decoupling, filtering, ceramic, electrolytic, SMD, 150uF, 10V, Tantalum Capacitors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 59-593D157X9010D2TE3 can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Tantalum Capacitors - 593D157X9010D2TE3 - 764101-593D157X9010D2TE3 - Win Source Electronics
Laguna Hills, CA, United States
Tantalum Capacitors - 593D157X9010D2TE3
764101-593D157X9010D2TE3
Tantalum Capacitors - 593D157X9010D2TE3 764101-593D157X9010D2TE3
Manufacturer: Vishay Sprague Win Source Part Number: 764101-593D157X9010D 2TE3 Series: TANTAMOUNT, 593D Packaging: Reel package Type: Molded Operating Temperature Range: -55°C ~ 125°C Features: General Package: 2917 (7343 Metric) Mounting: SMD Capacitance: 150μF Tolerance: ±10% ESR (Equivalent Series Resistance): 100 mOhm Manufacturer Size Code: D Categories: Capacitors Dimension: 0.287" L x 0.169" W (7.30mm x 4.30mm) Height - Seated (Maximum): 0.122" (3.10mm) Voltage Rating DC: 10V Popularity: Medium Fake Threat In the Open Market: 77 pct. Supply and Demand Status: Balance

Manufacturer: Vishay Sprague
Win Source Part Number: 764101-593D157X9010D2TE3
Series: TANTAMOUNT, 593D
Packaging: Reel package
Type: Molded
Operating Temperature Range: -55°C ~ 125°C
Features: General
Package: 2917 (7343 Metric)
Mounting: SMD
Capacitance: 150μF
Tolerance: ±10%
ESR (Equivalent Series Resistance): 100 mOhm
Manufacturer Size Code: D
Categories: Capacitors
Dimension: 0.287" L x 0.169" W (7.30mm x 4.30mm)
Height - Seated (Maximum): 0.122" (3.10mm)
Voltage Rating DC: 10V
Popularity: Medium
Fake Threat In the Open Market: 77 pct.
Supply and Demand Status: Balance

Buy Now Datasheet
Tantalum Capacitors - 593D157X9010D2TE3 - Lingto Electronic Limited
Shenzhen, China
Tantalum Capacitors
593D157X9010D2TE3
Tantalum Capacitors 593D157X9010D2TE3
CAP TANT 150UF 10% 10V 2917

CAP TANT 150UF 10% 10V 2917

Supplier's Site Datasheet
Capacitors - Tantalum Capacitors - 593D157X9010D2TE3 - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Capacitors - Tantalum Capacitors
593D157X9010D2TE3
Capacitors - Tantalum Capacitors 593D157X9010D2TE3
CAP TANT 150UF 10% 10V 2917

CAP TANT 150UF 10% 10V 2917

Supplier's Site
Tantalum Capacitor, 150Uf 10V 0.1 Ohm 10%, 7343-31, Full Reel; Capacitance Vishay - 65K3008 - Newark, An Avnet Company
Chicago, IL, United States
Tantalum Capacitor, 150Uf 10V 0.1 Ohm 10%, 7343-31, Full Reel; Capacitance Vishay
65K3008
Tantalum Capacitor, 150Uf 10V 0.1 Ohm 10%, 7343-31, Full Reel; Capacitance Vishay 65K3008
TANTALUM CAPACITOR, 150UF 10V 0.1 OHM 10%, 7343-31, FULL REEL; Capacitance:150µF; Voltage(DC):10V; Capacitor Case / Package:2917 [7343 Metric]; Capacitance Tolerance:± 10%; ESR:0.1ohm; Manufacturer Size Code:D; Failure Rate:- RoHS Compliant: Yes

TANTALUM CAPACITOR, 150UF 10V 0.1 OHM 10%, 7343-31, FULL REEL; Capacitance:150µF; Voltage(DC):10V; Capacitor Case / Package:2917 [7343 Metric]; Capacitance Tolerance:± 10%; ESR:0.1ohm; Manufacturer Size Code:D; Failure Rate:- RoHS Compliant: Yes

Supplier's Site
Cap, 150Uf, 10V, Tant, Case D Rohs Compliant Vishay - 93AH0661 - Newark, An Avnet Company
Chicago, IL, United States
Cap, 150Uf, 10V, Tant, Case D Rohs Compliant Vishay
93AH0661
Cap, 150Uf, 10V, Tant, Case D Rohs Compliant Vishay 93AH0661
CAP, 150UF, 10V, TANT, CASE D ROHS COMPLIANT: YES

CAP, 150UF, 10V, TANT, CASE D ROHS COMPLIANT: YES

Supplier's Site Datasheet
Cap, 150Uf, 10V, Tant, Case D Rohs Compliant Vishay - 70AH0574 - Newark, An Avnet Company
Chicago, IL, United States
Cap, 150Uf, 10V, Tant, Case D Rohs Compliant Vishay
70AH0574
Cap, 150Uf, 10V, Tant, Case D Rohs Compliant Vishay 70AH0574
CAP, 150UF, 10V, TANT, CASE D ROHS COMPLIANT: YES

CAP, 150UF, 10V, TANT, CASE D ROHS COMPLIANT: YES

Supplier's Site Datasheet

Technical Specifications

  DigiKey DigiKey ERSAELECTRONICS PTE. LTD. Win Source Electronics Lingto Electronic Limited Shenzhen Shengyu Electronics Technology Limited Newark, An Avnet Company Newark, An Avnet Company
Product Category Capacitors Capacitors Capacitors Capacitors Capacitors Capacitors Capacitors Capacitors
Product Number 718-2139-2-ND 718-2139-6-ND 59-593D157X9010D2TE3 764101-593D157X9010D2TE3 593D157X9010D2TE3 593D157X9010D2TE3 65K3008 93AH0661
Product Name Tantalum Capacitors Tantalum Capacitors SMD 150uF 10V Capacitor Tantalum Capacitors - 593D157X9010D2TE3 Tantalum Capacitors Capacitors - Tantalum Capacitors Tantalum Capacitor, 150Uf 10V 0.1 Ohm 10%, 7343-31, Full Reel; Capacitance Vishay Cap, 150Uf, 10V, Tant, Case D Rohs Compliant Vishay
Configuration / Form Factor Chip Capacitor Chip Capacitor Chip Capacitor
Applications General Purpose General Purpose
Operating Temperature -55 to 125 C (-67 to 257 F) -55 to 125 C (-67 to 257 F) -55 to 125 C (-67 to 257 F) -55 to 125 C (-67 to 257 F) -55 to 125 C (-67 to 257 F)
Electrolytic Capacitors Tantalum Tantalum Aluminum Electrolytic; Tantalum Tantalum Tantalum
Capacitance Range 150 microF 150 microF 150 microF 150 microF 150 microF 150 microF 150 microF
Unlock Full Specs
to access all available technical data

Similar Products

Aluminum Electrolytic Capacitor - 101C263M030CC2D - Richardson RFPD
Specs
Operating Temperature -55 to 105 C (-67 to 221 F)
Electrolytic Capacitors Aluminum Electrolytic
Capacitance Range 26000 microF
View Details
4 suppliers
Metallized Polypropylene Film Capacitor(Box-Type) - W38(MKP25 series) - Shenzhen Weidy Industrial Development Co., Ltd.
Shenzhen Weidy Industrial Development Co., Ltd.
Specs
Configuration / Form Factor Leaded Capacitor
Technology Film Capacitors; Single-Layer; Wound
Applications General Purpose; High Frequency; Lighting; Power Supply; Electric vehicles (OBC), plug-in battery chargers (OBC), power supplies, home appliances, consumer electronics, PFC circuits, charging stations
View Details
MIS Chip Capacitors - SC00380912 - Skyworks Solutions, Inc.
Skyworks Solutions, Inc.
Specs
Configuration / Form Factor Chip Capacitor
Applications RF / Microwave
Capacitance Range 3.80E-6 microF
View Details
6 suppliers
Ceramic Capacitors - 0603J0100471GCT-ND - DigiKey
Specs
Configuration / Form Factor Chip Capacitor
Applications General Purpose
Operating Temperature -55 to 125 C (-67 to 257 F)
View Details