Vishay Intertechnology, Inc. Tantalum Capacitors 593D337X96R3D2TE3

Description
330µF Molded Tantalum Capacitors 6.3V 2917 (7343 Metric) 125mOhm
Request a Quote Datasheet
Description
330µF Molded Tantalum Capacitors 6.3V 2917 (7343 Metric) 125mOhm
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Tantalum Capacitors - 718-593D337X96R3D2TE3DKR-ND - DigiKey
Thief River Falls, MN, United States
Tantalum Capacitors
718-593D337X96R3D2TE3DKR-ND
Tantalum Capacitors 718-593D337X96R3D2TE3DKR-ND
330µF Molded Tantalum Capacitors 6.3V 2917 (7343 Metric) 125mOhm

330µF Molded Tantalum Capacitors 6.3V 2917 (7343 Metric) 125mOhm

Buy Now Datasheet
Tantalum Capacitors - 718-593D337X96R3D2TE3TR-ND - DigiKey
Thief River Falls, MN, United States
Tantalum Capacitors
718-593D337X96R3D2TE3TR-ND
Tantalum Capacitors 718-593D337X96R3D2TE3TR-ND
330µF Molded Tantalum Capacitors 6.3V 2917 (7343 Metric) 125mOhm

330µF Molded Tantalum Capacitors 6.3V 2917 (7343 Metric) 125mOhm

Buy Now Datasheet
Tantalum Capacitors - 718-593D337X96R3D2TE3CT-ND - DigiKey
Thief River Falls, MN, United States
Tantalum Capacitors
718-593D337X96R3D2TE3CT-ND
Tantalum Capacitors 718-593D337X96R3D2TE3CT-ND
330µF Molded Tantalum Capacitors 6.3V 2917 (7343 Metric) 125mOhm

330µF Molded Tantalum Capacitors 6.3V 2917 (7343 Metric) 125mOhm

Buy Now Datasheet
Capacitors - Tantalum Capacitors - 1359767-593D337X96R3D2TE3 - Win Source Electronics
Laguna Hills, CA, United States
Capacitors - Tantalum Capacitors
1359767-593D337X96R3D2TE3
Capacitors - Tantalum Capacitors 1359767-593D337X96R3D2TE3
Win Source Part Number: 1359767-593D337X96R3 D2TE3 Category: Capacitors - Tantalum Capacitors Temperature Range - Operating: -55°C ~ 125°C Fake Threat In the Open Market: 55 pct. Type: Molded MSL Level: 1 (Unlimited) Mfr: Vishay Sprague Series: TANTAMOUNT®, 593D Package: Tape & Reel Product Status: Active Features: General Purpose Package / Case: 2917 (7343 Metric) Mounting Type: Surface Mount HTSUS: 8532.21.0050 Capacitance: 330 µF Tolerance: ±10% Voltage - Rated: 6.3 V ESR (Equivalent Series Resistance): 125mOhm Size / Dimension: 0.287" L x 0.169" W (7.30mm x 4.30mm) Height - Seated (Max): 0.122" (3.10mm) REACH Status: REACH Unaffected ECCN: EAR99 Manufacturer Size Code: D

Win Source Part Number: 1359767-593D337X96R3D2TE3
Category: Capacitors - Tantalum Capacitors
Temperature Range - Operating: -55°C ~ 125°C
Fake Threat In the Open Market: 55 pct.
Type: Molded
MSL Level: 1 (Unlimited)
Mfr: Vishay Sprague
Series: TANTAMOUNT®, 593D
Package: Tape & Reel
Product Status: Active
Features: General Purpose
Package / Case: 2917 (7343 Metric)
Mounting Type: Surface Mount
HTSUS: 8532.21.0050
Capacitance: 330 µF
Tolerance: ±10%
Voltage - Rated: 6.3 V
ESR (Equivalent Series Resistance): 125mOhm
Size / Dimension: 0.287" L x 0.169" W (7.30mm x 4.30mm)
Height - Seated (Max): 0.122" (3.10mm)
REACH Status: REACH Unaffected
ECCN: EAR99
Manufacturer Size Code: D

Buy Now Datasheet
Singapore, Singapore
SMD 330uF 6.3V Capacitor
59-593D337X96R3D2TE3
SMD 330uF 6.3V Capacitor 59-593D337X96R3D2TE3
Tantalum Capacitor 330uF 6.3V 10% 125mR SMD 7343 Product overview: 593D337X96R3D2TE3 from Vishay is a Capacitor for filtering, decoupling, timing, energy storage, power supply smoothing, and signal conditioning. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD, 330uF, 6.3V. Search-friendly keywords include capacitor, decoupling, filtering, ceramic, electrolytic, SMD, 330uF, 6.3V, Tantalum Capacitors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 59-593D337X96R3D2TE3 can be used for catalog matching and distributor lookup.

Tantalum Capacitor 330uF 6.3V 10% 125mR SMD 7343 Product overview: 593D337X96R3D2TE3 from Vishay is a Capacitor for filtering, decoupling, timing, energy storage, power supply smoothing, and signal conditioning. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD, 330uF, 6.3V. Search-friendly keywords include capacitor, decoupling, filtering, ceramic, electrolytic, SMD, 330uF, 6.3V, Tantalum Capacitors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 59-593D337X96R3D2TE3 can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Capacitors - Tantalum Capacitors - 593D337X96R3D2TE3 - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Capacitors - Tantalum Capacitors
593D337X96R3D2TE3
Capacitors - Tantalum Capacitors 593D337X96R3D2TE3
CAP TANT 330UF 10% 6.3V 2917

CAP TANT 330UF 10% 6.3V 2917

Supplier's Site
Futian, Shenzhen, China
Capacitors >> Tantalum Capacitors
593D337X96R3D2TE3
Capacitors >> Tantalum Capacitors 593D337X96R3D2TE3
330uF 6.3V 125mΩ ±10% 2917 Tantalum Capacitors ROHS

330uF 6.3V 125mΩ ±10% 2917 Tantalum Capacitors ROHS

Supplier's Site Datasheet
Tantalum Capacitors - 593D337X96R3D2TE3 - Lingto Electronic Limited
Shenzhen, China
Tantalum Capacitors
593D337X96R3D2TE3
Tantalum Capacitors 593D337X96R3D2TE3
CAP TANT 330UF 10% 6.3V 2917

CAP TANT 330UF 10% 6.3V 2917

Supplier's Site Datasheet

Technical Specifications

  DigiKey DigiKey Win Source Electronics ERSAELECTRONICS PTE. LTD. Shenzhen Shengyu Electronics Technology Limited LCSC Electronics Technology (HK) Limited Lingto Electronic Limited
Product Category Capacitors Capacitors Capacitors Capacitors Capacitors Capacitors Capacitors
Product Number 718-593D337X96R3D2TE3DKR-ND 718-593D337X96R3D2TE3TR-ND 1359767-593D337X96R3D2TE3 59-593D337X96R3D2TE3 593D337X96R3D2TE3 593D337X96R3D2TE3 593D337X96R3D2TE3
Product Name Tantalum Capacitors Tantalum Capacitors Capacitors - Tantalum Capacitors SMD 330uF 6.3V Capacitor Capacitors - Tantalum Capacitors Capacitors >> Tantalum Capacitors Tantalum Capacitors
Configuration / Form Factor Chip Capacitor Chip Capacitor Chip Capacitor
Applications General Purpose General Purpose
Operating Temperature -55 to 125 C (-67 to 257 F) -55 to 125 C (-67 to 257 F) -55 to 125 C (-67 to 257 F) -55 to 125 C (-67 to 257 F) -55 to 125 C (-67 to 257 F) -55 to 125 C (-67 to 257 F)
Electrolytic Capacitors Tantalum Tantalum Tantalum Aluminum Electrolytic; Tantalum Tantalum Tantalum
Capacitance Range 330 microF 330 microF 330 microF 330 microF 330 microF 330 microF 330 microF
Unlock Full Specs
to access all available technical data

Similar Products

MIS Chip Capacitors - SC03301518 - Skyworks Solutions, Inc.
Skyworks Solutions, Inc.
Specs
Configuration / Form Factor Chip Capacitor
Applications RF / Microwave
Capacitance Range 3.30E-5 microF
View Details
4 suppliers
Ceramic Capacitors - 1608-050523000121FQTAF9LMTR-ND - DigiKey
Specs
Configuration / Form Factor Chip Capacitor
Applications High Frequency; RF / Microwave
Operating Temperature -55 to 125 C (-67 to 257 F)
View Details
Power Entry Module, Plug, 4A; Connector Type Schurter - 16J2214 - Newark, An Avnet Company
Specs
Capacitance Type Fixed
RoHS Compliant Yes
Capacitance Range 0.1000 microF
View Details
Aluminum Electrolytic - 101C143U063AC2B - Cornell Dubilier
Specs
Configuration / Form Factor Leaded Capacitor
Operating Temperature -55 to 105 C (-67 to 221 F)
Electrolytic Capacitors Aluminum Electrolytic
View Details