4.7µF Molded Tantalum Capacitors 25V 1411 (3528 Metric) 1.5Ohm
4.7µF Molded Tantalum Capacitors 25V 1411 (3528 Metric) 1.5Ohm
4.7µF Molded Tantalum Capacitors 25V 1411 (3528 Metric) 1.5Ohm
Tantalum Capacitor 4.7uF 25V 10% SMD 1.5R 125C Product overview: 593D475X9025B2TE3 from Vishay is a Capacitor for filtering, decoupling, timing, energy storage, power supply smoothing, and signal conditioning. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD, 4.7uF, 25V. Search-friendly keywords include capacitor, decoupling, filtering, ceramic, electrolytic, SMD, 4.7uF, 25V, Tantalum Capacitors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 59-593D475X9025B2TE3
CAP TANT 4.7UF 10% 25V 1411
CAP TANT 4.7UF 10% 25V 1411
CAP, 4.7UF, 25V, TANT, CASE B ROHS COMPLIANT: YES
Capacitor,4.7uF,25VD
| DigiKey | DigiKey | ERSAELECTRONICS PTE. LTD. | Lingto Electronic Limited | Shenzhen Shengyu Electronics Technology Limited | Newark, An Avnet Company | Newark, An Avnet Company | |
|---|---|---|---|---|---|---|---|
| Product Category | Capacitors | Capacitors | Capacitors | Capacitors | Capacitors | Capacitors | Capacitors |
| Product Number | 718-593D475X9025B2TE3TR-ND | 718-593D475X9025B2TE3DKR-ND | 59-593D475X9025B2TE3 | 593D475X9025B2TE3 | 593D475X9025B2TE3 | 70AH0585 | 01N2090 |
| Product Name | Tantalum Capacitors | Tantalum Capacitors | SMD 4.7uF 25V Capacitor | Tantalum Capacitors | Capacitors - Tantalum Capacitors | Cap, 4.7Uf, 25V, Tant, Case B Rohs Compliant Vishay | Capacitor,4.7Uf,25Vdc,10-% Tol,10+% Tol Vishay |
| Configuration / Form Factor | Chip Capacitor | Chip Capacitor | Chip Capacitor | ||||
| Applications | General Purpose | General Purpose | |||||
| Operating Temperature | -55 to 125 C (-67 to 257 F) | -55 to 125 C (-67 to 257 F) | -55 to 125 C (-67 to 257 F) | -55 to 125 C (-67 to 257 F) | |||
| Electrolytic Capacitors | Tantalum | Tantalum | Aluminum Electrolytic; Tantalum | Tantalum | |||
| Capacitance Range | 4.7 microF | 4.7 microF | 4.7 microF | 4.7 microF | 4.7 microF |