Vishay Intertechnology, Inc. Tantalum Capacitors - 593D226X0035D2TE3 593D226X0035D2TE3

Description
Manufacturer: Vishay Win Source Part Number: 856627-593D226X0035D 2TE3 Series: TANTAMOUNT®, 593D Operating Temperature Range: -55°C ~ 125°C Features: Molded Tantalum Capacitors 2917 (7343 Metric) 300mOhm Package: 2917 (7343 Metric) Package: Reel - TR Mounting: Surface Mount Categories: Capacitors ECCN: EAR99 Popularity: Medium Fake Threat In the Open Market: 75 pct. Supply and Demand Status: Limited Quantity per package: 500 MSL Level: 1 (Unlimited) Estimated Pruduction Lead Time: 51 Weeks REACH Status: REACH Unaffected HTSUS: 8532.21.0050 Other Part Number: 593D226X0035D2TE3-ND , 718-593D226X0035D2TE 3TR, 718-593D226X0035D2TE 3DKR, 718-593D226X0035D2TE 3CT
Request a Quote
Description
Manufacturer: Vishay Win Source Part Number: 856627-593D226X0035D 2TE3 Series: TANTAMOUNT®, 593D Operating Temperature Range: -55°C ~ 125°C Features: Molded Tantalum Capacitors 2917 (7343 Metric) 300mOhm Package: 2917 (7343 Metric) Package: Reel - TR Mounting: Surface Mount Categories: Capacitors ECCN: EAR99 Popularity: Medium Fake Threat In the Open Market: 75 pct. Supply and Demand Status: Limited Quantity per package: 500 MSL Level: 1 (Unlimited) Estimated Pruduction Lead Time: 51 Weeks REACH Status: REACH Unaffected HTSUS: 8532.21.0050 Other Part Number: 593D226X0035D2TE3-ND , 718-593D226X0035D2TE 3TR, 718-593D226X0035D2TE 3DKR, 718-593D226X0035D2TE 3CT
Request a Quote
Datasheet
Datasheet Summary
Powered by GS/AI

The Vishay 22µF, 35V tantalum capacitor (part number 37AJ7796) features a molded case design with a low equivalent series resistance (ESR) of 0.3 ohms. It is suitable for surface mount applications and is compliant with RoHS standards. The capacitor operates effectively within a temperature range of -55 °C to +125 °C, with a voltage derating required above +85 °C. It has a ripple current rating of 710 mA and a capacitance tolerance of ±20%. This component is ideal for use in industrial, telecom infrastructure, and general-purpose applications. The capacitor is compatible with high-volume automatic pick and place equipment, making it suitable for mass production environments.

Datasheet Summary
Powered by GS/AI

The Vishay 22µF, 35V tantalum capacitor (part number 37AJ7796) features a molded case design with a low equivalent series resistance (ESR) of 0.3 ohms. It is suitable for surface mount applications and is compliant with RoHS standards. The capacitor operates effectively within a temperature range of -55 °C to +125 °C, with a voltage derating required above +85 °C. It has a ripple current rating of 710 mA and a capacitance tolerance of ±20%. This component is ideal for use in industrial, telecom infrastructure, and general-purpose applications. The capacitor is compatible with high-volume automatic pick and place equipment, making it suitable for mass production environments.

Suppliers

Company
Product
Description
Supplier Links
Tantalum Capacitors - 593D226X0035D2TE3 - 856627-593D226X0035D2TE3 - Win Source Electronics
Laguna Hills, CA, United States
Tantalum Capacitors - 593D226X0035D2TE3
856627-593D226X0035D2TE3
Tantalum Capacitors - 593D226X0035D2TE3 856627-593D226X0035D2TE3
Manufacturer: Vishay Win Source Part Number: 856627-593D226X0035D 2TE3 Series: TANTAMOUNT®, 593D Operating Temperature Range: -55°C ~ 125°C Features: Molded Tantalum Capacitors 2917 (7343 Metric) 300mOhm Package: 2917 (7343 Metric) Package: Reel - TR Mounting: Surface Mount Categories: Capacitors ECCN: EAR99 Popularity: Medium Fake Threat In the Open Market: 75 pct. Supply and Demand Status: Limited Quantity per package: 500 MSL Level: 1 (Unlimited) Estimated Pruduction Lead Time: 51 Weeks REACH Status: REACH Unaffected HTSUS: 8532.21.0050 Other Part Number: 593D226X0035D2TE3-ND , 718-593D226X0035D2TE 3TR, 718-593D226X0035D2TE 3DKR, 718-593D226X0035D2TE 3CT

Manufacturer: Vishay
Win Source Part Number: 856627-593D226X0035D2TE3
Series: TANTAMOUNT®, 593D
Operating Temperature Range: -55°C ~ 125°C
Features: Molded Tantalum Capacitors 2917 (7343 Metric) 300mOhm
Package: 2917 (7343 Metric)
Package: Reel - TR
Mounting: Surface Mount
Categories: Capacitors
ECCN: EAR99
Popularity: Medium
Fake Threat In the Open Market: 75 pct.
Supply and Demand Status: Limited
Quantity per package: 500
MSL Level: 1 (Unlimited)
Estimated Pruduction Lead Time: 51 Weeks
REACH Status: REACH Unaffected
HTSUS: 8532.21.0050
Other Part Number: 593D226X0035D2TE3-ND, 718-593D226X0035D2TE3TR, 718-593D226X0035D2TE3DKR, 718-593D226X0035D2TE3CT

Buy Now Datasheet
Singapore, Singapore
SMD 22uF 35V 0.3 Ohm Capacitor
59-593D226X0035D2TE3
SMD 22uF 35V 0.3 Ohm Capacitor 59-593D226X0035D2TE3
Cap Tant Solid 22uF 35V D CASE 20% (7.3 X 4.3 X 2.8mm) Inward L SMD 7343-31 0.3 Ohm 125°C T/R Product overview: 593D226X0035D2TE3 from Vishay is a Capacitor for filtering, decoupling, timing, energy storage, power supply smoothing, and signal conditioning. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD, 22uF, 35V, 0.3 Ohm. Search-friendly keywords include capacitor, decoupling, filtering, ceramic, electrolytic, SMD, 22uF, 35V, 0.3 Ohm, Tantalum Capacitors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 59-593D226X0035D2TE3 can be used for catalog matching and distributor lookup.

Cap Tant Solid 22uF 35V D CASE 20% (7.3 X 4.3 X 2.8mm) Inward L SMD 7343-31 0.3 Ohm 125°C T/R Product overview: 593D226X0035D2TE3 from Vishay is a Capacitor for filtering, decoupling, timing, energy storage, power supply smoothing, and signal conditioning. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD, 22uF, 35V, 0.3 Ohm. Search-friendly keywords include capacitor, decoupling, filtering, ceramic, electrolytic, SMD, 22uF, 35V, 0.3 Ohm, Tantalum Capacitors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 59-593D226X0035D2TE3 can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Tantalum Capacitors - 718-593D226X0035D2TE3DKR-ND - DigiKey
Thief River Falls, MN, United States
Tantalum Capacitors
718-593D226X0035D2TE3DKR-ND
Tantalum Capacitors 718-593D226X0035D2TE3DKR-ND
22µF Molded Tantalum Capacitors 35V 2917 (7343 Metric) 300mOhm

22µF Molded Tantalum Capacitors 35V 2917 (7343 Metric) 300mOhm

Buy Now Datasheet
Tantalum Capacitors - 718-593D226X0035D2TE3CT-ND - DigiKey
Thief River Falls, MN, United States
Tantalum Capacitors
718-593D226X0035D2TE3CT-ND
Tantalum Capacitors 718-593D226X0035D2TE3CT-ND
22µF Molded Tantalum Capacitors 35V 2917 (7343 Metric) 300mOhm

22µF Molded Tantalum Capacitors 35V 2917 (7343 Metric) 300mOhm

Buy Now Datasheet
Tantalum Capacitors - 718-593D226X0035D2TE3TR-ND - DigiKey
Thief River Falls, MN, United States
Tantalum Capacitors
718-593D226X0035D2TE3TR-ND
Tantalum Capacitors 718-593D226X0035D2TE3TR-ND
22µF Molded Tantalum Capacitors 35V 2917 (7343 Metric) 300mOhm

22µF Molded Tantalum Capacitors 35V 2917 (7343 Metric) 300mOhm

Buy Now Datasheet
Capacitors - Tantalum Capacitors - 593D226X0035D2TE3 - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Capacitors - Tantalum Capacitors
593D226X0035D2TE3
Capacitors - Tantalum Capacitors 593D226X0035D2TE3
CAP TANT 22UF 20% 35V 2917

CAP TANT 22UF 20% 35V 2917

Supplier's Site
22uF 35V -55℃~+125℃ 300mΩ@100kHz ±20% CASE-D_7343 Tantalum Capacitors ROHS - 17930-593D226X0035D2TE3 - Utmel Electronic Limited
Hong Kong, China
22uF 35V -55℃~+125℃ 300mΩ@100kHz ±20% CASE-D_7343 Tantalum Capacitors ROHS
17930-593D226X0035D2TE3
22uF 35V -55℃~+125℃ 300mΩ@100kHz ±20% CASE-D_7343 Tantalum Capacitors ROHS 17930-593D226X0035D2TE3
22uF 35V -55℃~+125℃ 300mΩ@100kHz ±20% CASE-D_7343 Tantalum Capacitors ROHS

22uF 35V -55℃~+125℃ 300mΩ@100kHz ±20% CASE-D_7343 Tantalum Capacitors ROHS

Supplier's Site
593D Series 22 uF ±20 % 35 V Surface Mount Molded Solid Tantalum Capacitor - 874-593D226X0035D2TE3 - Utmel Electronic Limited
Hong Kong, China
593D Series 22 uF ±20 % 35 V Surface Mount Molded Solid Tantalum Capacitor
874-593D226X0035D2TE3
593D Series 22 uF ±20 % 35 V Surface Mount Molded Solid Tantalum Capacitor 874-593D226X0035D2TE3
593D Series 22 uF ±20 % 35 V Surface Mount Molded Solid Tantalum Capacitor

593D Series 22 uF ±20 % 35 V Surface Mount Molded Solid Tantalum Capacitor

Supplier's Site
Futian, Shenzhen, China
Capacitors >> Tantalum Capacitors
593D226X0035D2TE3
Capacitors >> Tantalum Capacitors 593D226X0035D2TE3
22uF 35V 300mΩ@100kHz ±20% CASE-D-7343 Tantalum Capacitors ROHS

22uF 35V 300mΩ@100kHz ±20% CASE-D-7343 Tantalum Capacitors ROHS

Supplier's Site Datasheet
Cap, 22Uf, 35V, Tant, Case D; Capacitance Vishay - 37AJ7796 - Newark, An Avnet Company
Chicago, IL, United States
Cap, 22Uf, 35V, Tant, Case D; Capacitance Vishay
37AJ7796
Cap, 22Uf, 35V, Tant, Case D; Capacitance Vishay 37AJ7796
CAP, 22UF, 35V, TANT, CASE D; Capacitance:22µF; Voltage(DC):35V; Capacitor Case / Package:2917 [7343 Metric]; Capacitance Tolerance:± 20%; ESR:0.3ohm; Manufacturer Size Code:D; Failure Rate:-; Ripple Current:710mA; Qualification:- RoHS Compliant: Yes

CAP, 22UF, 35V, TANT, CASE D; Capacitance:22µF; Voltage(DC):35V; Capacitor Case / Package:2917 [7343 Metric]; Capacitance Tolerance:± 20%; ESR:0.3ohm; Manufacturer Size Code:D; Failure Rate:-; Ripple Current:710mA; Qualification:- RoHS Compliant: Yes

Supplier's Site Datasheet
Capacitor,22Uf,35Vdc,20-% Tol,20+% Tol Rohs Compliant Vishay - 01N1933 - Newark, An Avnet Company
Chicago, IL, United States
Capacitor,22Uf,35Vdc,20-% Tol,20+% Tol Rohs Compliant Vishay
01N1933
Capacitor,22Uf,35Vdc,20-% Tol,20+% Tol Rohs Compliant Vishay 01N1933
Capacitor,22uF,35VDC ,20-% Tol,20+% Tol RoHS Compliant: Yes

Capacitor,22uF,35VDC,20-% Tol,20+% Tol RoHS Compliant: Yes

Supplier's Site
Tantalum Capacitors - 593D226X0035D2TE3 - Lingto Electronic Limited
Shenzhen, China
Tantalum Capacitors
593D226X0035D2TE3
Tantalum Capacitors 593D226X0035D2TE3
CAP TANT 22UF 20% 35V 2917

CAP TANT 22UF 20% 35V 2917

Supplier's Site Datasheet
Tantalum Capacitors - 593D226X0035D2TE3 - ODG (Origin Data Global)
Shenzhen, China
Tantalum Capacitors
593D226X0035D2TE3
Tantalum Capacitors 593D226X0035D2TE3
CAP TANT 22UF 20% 35V 2917

CAP TANT 22UF 20% 35V 2917

Supplier's Site Datasheet

Technical Specifications

  Win Source Electronics ERSAELECTRONICS PTE. LTD. DigiKey DigiKey Shenzhen Shengyu Electronics Technology Limited Utmel Electronic Limited Utmel Electronic Limited LCSC Electronics Technology (HK) Limited Newark, An Avnet Company Newark, An Avnet Company Lingto Electronic Limited ODG (Origin Data Global)
Product Category Capacitors Capacitors Capacitors Capacitors Capacitors Capacitors Capacitors Capacitors Capacitors Capacitors Capacitors Capacitors
Product Number 856627-593D226X0035D2TE3 59-593D226X0035D2TE3 718-593D226X0035D2TE3DKR-ND 718-593D226X0035D2TE3CT-ND 593D226X0035D2TE3 17930-593D226X0035D2TE3 874-593D226X0035D2TE3 593D226X0035D2TE3 37AJ7796 01N1933 593D226X0035D2TE3 593D226X0035D2TE3
Product Name Tantalum Capacitors - 593D226X0035D2TE3 SMD 22uF 35V 0.3 Ohm Capacitor Tantalum Capacitors Tantalum Capacitors Capacitors - Tantalum Capacitors 22uF 35V -55℃~+125℃ 300mΩ@100kHz ±20% CASE-D_7343 Tantalum Capacitors ROHS 593D Series 22 uF ±20 % 35 V Surface Mount Molded Solid Tantalum Capacitor Capacitors >> Tantalum Capacitors Cap, 22Uf, 35V, Tant, Case D; Capacitance Vishay Capacitor,22Uf,35Vdc,20-% Tol,20+% Tol Rohs Compliant Vishay Tantalum Capacitors Tantalum Capacitors
Operating Temperature -55 to 125 C (-67 to 257 F) -55 to 85 C (-67 to 185 F) -55 to 125 C (-67 to 257 F) -55 to 125 C (-67 to 257 F) -55 to 125 C (-67 to 257 F) -55 C (-67 F) -55 to 125 C (-67 to 257 F) -55 to 125 C (-67 to 257 F)
Electrolytic Capacitors Tantalum Tantalum Tantalum Tantalum Tantalum Tantalum
Mounting Style Surface Mount Technology Surface Mount Technology Surface Mount Technology Surface Mount Technology; 2917 (7343 Metric) Surface Mount Technology; Surface Mount Surface Mount Technology; Surface Mount
Configuration / Form Factor Chip Capacitor Chip Capacitor Chip Capacitor Chip Capacitor Chip Capacitor; Surface Mount
RoHS Compliant Yes Yes Yes Yes
Unlock Full Specs
to access all available technical data

Similar Products

Film Paper Film Capacitors - 106DCB900K2J - Cornell Dubilier
Specs
Configuration / Form Factor Leaded Capacitor
Technology Film Capacitors
Operating Temperature -40 to 85 C (-40 to 185 F)
View Details
Metallized polypropylene film interference suppression capacitor (class X2, THB series) - W42(MKP,THB series) - Shenzhen Weidy Industrial Development Co., Ltd.
Specs
Configuration / Form Factor Leaded Capacitor
Technology Film Capacitors; Single-Layer; Wound
Applications General Purpose; Lighting; Power Supply; Photovoltaics, energy storage, charging stations, smart meters, home appliances, variable frequency servo motors, electric vehicles, battery chargers
View Details
MIS Chip Capacitors - SC10002430 - Skyworks Solutions, Inc.
Skyworks Solutions, Inc.
Specs
Configuration / Form Factor Chip Capacitor
Applications RF / Microwave
Capacitance Range 1.00E-4 microF
View Details
6 suppliers
Ceramic Capacitors - C11CF9R1B-9UN-X1T - ODG (Origin Data Global)
Specs
Configuration / Form Factor Chip Capacitor; Surface Mount, MLCC
Technology Film Capacitors
Applications High Frequency; RF / Microwave
View Details