Tantalum Capacitor 33uF 25V 200mR 125°C SMD 7343 Product overview: 593D336X9025D2TE3 from Vishay is a Capacitor for filtering, decoupling, timing, energy storage, power supply smoothing, and signal conditioning. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD, 33uF, 25V. Search-friendly keywords include capacitor, decoupling, filtering, ceramic, electrolytic, SMD, 33uF, 25V, Tantalum Capacitors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 59-593D336X9025D2TE3
Capacitor Tantalum SMT 593D 25V 33uF
Capacitor Tantalum SMT 593D 25V 33uF
33µF Molded Tantalum Capacitors 25V 2917 (7343 Metric) 200mOhm
33µF Molded Tantalum Capacitors 25V 2917 (7343 Metric) 200mOhm
33µF Molded Tantalum Capacitors 25V 2917 (7343 Metric) 200mOhm
CAP TANT 33UF 10% 25V 2917
CAP TANT 33UF 10% 25V 2917
CAP TANT 33UF 10% 25V 2917
CAPACITOR TANT, 33UF 25V, 0.2 OHM, 0.1, 7343-31; Capacitance:33µF; Voltage(DC):25V; Capacitor Case / Package:2917 [7343 Metric]; Capacitance Tolerance:± 10%; ESR:0.2ohm; Manufacturer Size Code:D; Failure Rate:-; Ripple Current:870mA RoHS Compliant: Yes
TANTALUM CAPACITOR, 33UF 25V, 0.2 OHM, 0.1, 7343-31; Capacitance:33µF; Voltage(DC):25V; Capacitor Case / Package:2917 [7343 Metric]; Capacitance Tolerance:± 10%; ESR:0.2ohm; Manufacturer Size Code:D; Failure Rate:-; Qualification:- RoHS Compliant: Yes
| ERSAELECTRONICS PTE. LTD. | RS Components, Ltd. | DigiKey | DigiKey | Shenzhen Shengyu Electronics Technology Limited | ODG (Origin Data Global) | Lingto Electronic Limited | Newark, An Avnet Company | |
|---|---|---|---|---|---|---|---|---|
| Product Category | Capacitors | Capacitors | Capacitors | Capacitors | Capacitors | Capacitors | Capacitors | Capacitors |
| Product Number | 59-593D336X9025D2TE3 | 6844581 | 718-1939-6-ND | 718-1939-2-ND | 593D336X9025D2TE3 | 593D336X9025D2TE3 | 593D336X9025D2TE3 | 65K3036 |
| Product Name | SMD 33uF 25V Capacitor | Tantalum Capacitors | Tantalum Capacitors | Tantalum Capacitors | Capacitors - Tantalum Capacitors | Tantalum Capacitors | Tantalum Capacitors | Capacitor Tant, 33Uf 25V, 0.2 Ohm, 0.1, 7343-31; Capacitance Vishay |
| Configuration / Form Factor | Chip Capacitor | Chip Capacitor | Chip Capacitor | Chip Capacitor | Chip Capacitor; Surface Mount | |||
| RoHS Compliant | Yes | Yes | Yes | |||||
| Operating Temperature | -55 to 125 C (-67 to 257 F) | -55 to 125 C (-67 to 257 F) | -55 to 125 C (-67 to 257 F) | -55 to 125 C (-67 to 257 F) | -55 to 125 C (-67 to 257 F) | |||
| Electrolytic Capacitors | Aluminum Electrolytic; Tantalum | Tantalum | Tantalum | Tantalum | Tantalum | Tantalum | ||
| Capacitance Range | 33 microF | 33 microF | 33 microF | 33 microF | 33 microF | 33 microF | 33 microF |