Vishay Intertechnology, Inc. SMD 47uF 20V Capacitor 593D476X0020D2TE3

Description
47uF 20V Tantalum Capacitor, 200mR ESR, 125°C, 7343 SMD Product overview: 593D476X0020D2TE3 from Vishay is a Capacitor for filtering, decoupling, timing, energy storage, power supply smoothing, and signal conditioning. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD, 47uF, 20V. Search-friendly keywords include capacitor, decoupling, filtering, ceramic, electrolytic, SMD, 47uF, 20V, Tantalum Capacitors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 59-593D476X0020D2TE3 can be used for catalog matching and distributor lookup.
Request a Quote Datasheet
Description
47uF 20V Tantalum Capacitor, 200mR ESR, 125°C, 7343 SMD Product overview: 593D476X0020D2TE3 from Vishay is a Capacitor for filtering, decoupling, timing, energy storage, power supply smoothing, and signal conditioning. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD, 47uF, 20V. Search-friendly keywords include capacitor, decoupling, filtering, ceramic, electrolytic, SMD, 47uF, 20V, Tantalum Capacitors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 59-593D476X0020D2TE3 can be used for catalog matching and distributor lookup.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Singapore, Singapore
SMD 47uF 20V Capacitor
59-593D476X0020D2TE3
SMD 47uF 20V Capacitor 59-593D476X0020D2TE3
47uF 20V Tantalum Capacitor, 200mR ESR, 125°C, 7343 SMD Product overview: 593D476X0020D2TE3 from Vishay is a Capacitor for filtering, decoupling, timing, energy storage, power supply smoothing, and signal conditioning. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD, 47uF, 20V. Search-friendly keywords include capacitor, decoupling, filtering, ceramic, electrolytic, SMD, 47uF, 20V, Tantalum Capacitors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 59-593D476X0020D2TE3 can be used for catalog matching and distributor lookup.

47uF 20V Tantalum Capacitor, 200mR ESR, 125°C, 7343 SMD Product overview: 593D476X0020D2TE3 from Vishay is a Capacitor for filtering, decoupling, timing, energy storage, power supply smoothing, and signal conditioning. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD, 47uF, 20V. Search-friendly keywords include capacitor, decoupling, filtering, ceramic, electrolytic, SMD, 47uF, 20V, Tantalum Capacitors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 59-593D476X0020D2TE3 can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Tantalum Capacitors - 718-593D476X0020D2TE3TR-ND - DigiKey
Thief River Falls, MN, United States
Tantalum Capacitors
718-593D476X0020D2TE3TR-ND
Tantalum Capacitors 718-593D476X0020D2TE3TR-ND
47µF Molded Tantalum Capacitors 20V 2917 (7343 Metric) 200mOhm

47µF Molded Tantalum Capacitors 20V 2917 (7343 Metric) 200mOhm

Buy Now Datasheet
Tantalum Capacitors - 718-593D476X0020D2TE3DKR-ND - DigiKey
Thief River Falls, MN, United States
Tantalum Capacitors
718-593D476X0020D2TE3DKR-ND
Tantalum Capacitors 718-593D476X0020D2TE3DKR-ND
47µF Molded Tantalum Capacitors 20V 2917 (7343 Metric) 200mOhm

47µF Molded Tantalum Capacitors 20V 2917 (7343 Metric) 200mOhm

Buy Now Datasheet
Tantalum Capacitors - 718-593D476X0020D2TE3CT-ND - DigiKey
Thief River Falls, MN, United States
Tantalum Capacitors
718-593D476X0020D2TE3CT-ND
Tantalum Capacitors 718-593D476X0020D2TE3CT-ND
47µF Molded Tantalum Capacitors 20V 2917 (7343 Metric) 200mOhm

47µF Molded Tantalum Capacitors 20V 2917 (7343 Metric) 200mOhm

Buy Now Datasheet
Tantalum Capacitors - 593D476X0020D2TE3 - 985825-593D476X0020D2TE3 - Win Source Electronics
Laguna Hills, CA, United States
Tantalum Capacitors - 593D476X0020D2TE3
985825-593D476X0020D2TE3
Tantalum Capacitors - 593D476X0020D2TE3 985825-593D476X0020D2TE3
Manufacturer: Vishay Storage Condition: Dry storage cabinet & Humidity protection package Win Source Part Number: 985825-593D476X0020D 2TE3 Features: General Purpose Termination: SMD/SMT Voltage Rating: 20 V Length: 7.3 mm Height - Seated (Max): 3.0988 mm Mounting: SMD (SMT) Capacitance: 47 µF Tolerance: 20 % Polarity: Polar ESR (Equivalent Series Resistance): 200 mΩ Height: 2.8 mm Width: 4.2926 mm Dissipation Factor: 6 % Categories: Tantalum Capacitors Case / Package: 2917 Case / Package: 7343 Popularity: Low Fake Threat In the Open Market: 61 pct. Supply and Demand Status: Shortage Maximum Operating Temperature: 125 °C Depth: 4.3 mm Lead Free: Yes Mount: Surface Mount RoHS: Compliant Radiation Hardening: No Min Operating Temperature: -55 °C Case Code (Imperial): 2917 Voltage Rating (DC): 2 V

Manufacturer: Vishay
Storage Condition: Dry storage cabinet & Humidity protection package
Win Source Part Number: 985825-593D476X0020D2TE3
Features: General Purpose
Termination: SMD/SMT
Voltage Rating: 20 V
Length: 7.3 mm
Height - Seated (Max): 3.0988 mm
Mounting: SMD (SMT)
Capacitance: 47 µF
Tolerance: 20 %
Polarity: Polar
ESR (Equivalent Series Resistance): 200 mΩ
Height: 2.8 mm
Width: 4.2926 mm
Dissipation Factor: 6 %
Categories: Tantalum Capacitors
Case / Package: 2917
Case / Package: 7343
Popularity: Low
Fake Threat In the Open Market: 61 pct.
Supply and Demand Status: Shortage
Maximum Operating Temperature: 125 °C
Depth: 4.3 mm
Lead Free: Yes
Mount: Surface Mount
RoHS: Compliant
Radiation Hardening: No
Min Operating Temperature: -55 °C
Case Code (Imperial): 2917
Voltage Rating (DC): 2 V

Buy Now
Tantalum Capacitors - 593D476X0020D2TE3 - Lingto Electronic Limited
Shenzhen, China
Tantalum Capacitors
593D476X0020D2TE3
Tantalum Capacitors 593D476X0020D2TE3
CAP TANT 47UF 20% 20V 2917

CAP TANT 47UF 20% 20V 2917

Supplier's Site Datasheet
Capacitors - Tantalum Capacitors - 593D476X0020D2TE3 - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Capacitors - Tantalum Capacitors
593D476X0020D2TE3
Capacitors - Tantalum Capacitors 593D476X0020D2TE3
CAP TANT 47UF 20% 20V 2917

CAP TANT 47UF 20% 20V 2917

Supplier's Site

Technical Specifications

  ERSAELECTRONICS PTE. LTD. DigiKey DigiKey Win Source Electronics Lingto Electronic Limited Shenzhen Shengyu Electronics Technology Limited
Product Category Capacitors Capacitors Capacitors Capacitors Capacitors Capacitors
Product Number 59-593D476X0020D2TE3 718-593D476X0020D2TE3TR-ND 718-593D476X0020D2TE3DKR-ND 985825-593D476X0020D2TE3 593D476X0020D2TE3 593D476X0020D2TE3
Product Name SMD 47uF 20V Capacitor Tantalum Capacitors Tantalum Capacitors Tantalum Capacitors - 593D476X0020D2TE3 Tantalum Capacitors Capacitors - Tantalum Capacitors
Configuration / Form Factor Chip Capacitor Chip Capacitor Chip Capacitor
RoHS Compliant Yes Yes
Operating Temperature -55 to 125 C (-67 to 257 F) -55 to 125 C (-67 to 257 F) -55 to 125 C (-67 to 257 F) -55 to 125 C (-67 to 257 F)
Electrolytic Capacitors Aluminum Electrolytic; Tantalum Tantalum Tantalum Tantalum Tantalum
Capacitance Range 47 microF 47 microF 47 microF 47 microF 47 microF 47 microF
Unlock Full Specs
to access all available technical data

Similar Products

Aluminum Electrolytic - 101C224U010ED2B - Cornell Dubilier
Specs
Configuration / Form Factor Leaded Capacitor
Operating Temperature -55 to 105 C (-67 to 221 F)
Electrolytic Capacitors Aluminum Electrolytic
View Details
MIS Chip Capacitors - SC00080912 - Skyworks Solutions, Inc.
Skyworks Solutions, Inc.
Specs
Configuration / Form Factor Chip Capacitor
Applications RF / Microwave
Capacitance Range 8.00E-7 microF
View Details
6 suppliers
Capacitors for suppressing power supply electromagnetic interference - W40(MKPRS series) - Shenzhen Weidy Industrial Development Co., Ltd.
Specs
Configuration / Form Factor Leaded Capacitor
Technology Film Capacitors; Single-Layer; Wound
Applications General Purpose; Lighting; Power Supply
View Details
Ceramic Capacitors - 1608-0402J250P100HHTDKR-ND - DigiKey
Specs
Configuration / Form Factor Chip Capacitor
Applications General Purpose
Operating Temperature -55 to 150 C (-67 to 302 F)
View Details