Vishay Intertechnology, Inc. Tantalum Capacitors 593D336X96R3B2TE3

Description
33µF Molded Tantalum Capacitors 6.3V 1411 (3528 Metric) 600mOhm
Request a Quote Datasheet
Description
33µF Molded Tantalum Capacitors 6.3V 1411 (3528 Metric) 600mOhm
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Tantalum Capacitors - 593D336X96R3B2TE3-ND - DigiKey
Thief River Falls, MN, United States
Tantalum Capacitors
593D336X96R3B2TE3-ND
Tantalum Capacitors 593D336X96R3B2TE3-ND
33µF Molded Tantalum Capacitors 6.3V 1411 (3528 Metric) 600mOhm

33µF Molded Tantalum Capacitors 6.3V 1411 (3528 Metric) 600mOhm

Buy Now Datasheet
Tantalum Capacitors - 593D336X96R3B2TE3 - Lingto Electronic Limited
Shenzhen, China
Tantalum Capacitors
593D336X96R3B2TE3
Tantalum Capacitors 593D336X96R3B2TE3
CAP TANT 33UF 10% 6.3V 1411

CAP TANT 33UF 10% 6.3V 1411

Supplier's Site Datasheet
Capacitors - Tantalum Capacitors - 593D336X96R3B2TE3 - Acme Chip Technology Co., Limited
Shenzhen, China
Capacitors - Tantalum Capacitors
593D336X96R3B2TE3
Capacitors - Tantalum Capacitors 593D336X96R3B2TE3
CAP TANT 33UF 10% 6.3V 1411

CAP TANT 33UF 10% 6.3V 1411

Supplier's Site

Technical Specifications

  DigiKey Lingto Electronic Limited Acme Chip Technology Co., Limited
Product Category Capacitors Capacitors Capacitors
Product Number 593D336X96R3B2TE3-ND 593D336X96R3B2TE3 593D336X96R3B2TE3
Product Name Tantalum Capacitors Tantalum Capacitors Capacitors - Tantalum Capacitors
Configuration / Form Factor Chip Capacitor
Applications General Purpose
Operating Temperature -55 to 125 C (-67 to 257 F) -55 to 125 C (-67 to 257 F)
Electrolytic Capacitors Tantalum Tantalum
Capacitance Range 33 microF 33 microF 33 microF
Unlock Full Specs
to access all available technical data

Similar Products

Electric Double Layer Capacitors (EDLC), Supercapacitors - 486-3-153-412-ND - DigiKey
Specs
Configuration / Form Factor Chip Capacitor
Operating Temperature -40 to 70 C (-40 to 158 F)
Capacitance Range 200000 microF
View Details
Power Electronic Capacitor - W3A(WLE series) - Shenzhen Weidy Industrial Development Co., Ltd.
Shenzhen Weidy Industrial Development Co., Ltd.
Specs
Configuration / Form Factor Leaded Capacitor; Heavy Duty / Electric Power Capacitors
Technology Film Capacitors; Single-Layer; Wound
Applications General Purpose; High Voltage Capacitor; High Current; High Power; Power Supply
View Details
Aluminum Electrolytic - 101C163U025AA2B - Cornell Dubilier
Specs
Configuration / Form Factor Leaded Capacitor
Operating Temperature -55 to 105 C (-67 to 221 F)
Electrolytic Capacitors Aluminum Electrolytic
View Details
4 suppliers
Ceramic Capacitors - 0603J0100122JCT-ND - DigiKey
Specs
Configuration / Form Factor Chip Capacitor
Applications General Purpose
Operating Temperature -55 to 125 C (-67 to 257 F)
View Details