Vishay Precision Group Tantalum Capacitors - 593D226X9035D2TE3 593D226X9035D2TE3

Description
Manufacturer: Vishay Win Source Part Number: 907538-593D226X9035D 2TE3 Series: TANTAMOUNT®, 593D Operating Temperature Range: -55°C ~ 125°C Features: Molded Tantalum Capacitors 2917 (7343 Metric) 300mOhm Package: 2917 (7343 Metric) Package: Reel - TR Mounting: Surface Mount Categories: Capacitors ECCN: EAR99 Popularity: High Fake Threat In the Open Market: 81 pct. Supply and Demand Status: Balance Quantity per package: 500 MSL Level: 1 (Unlimited) Estimated Pruduction Lead Time: 51 Weeks REACH Status: REACH Unaffected HTSUS: 8532.21.0050 Other Part Number: 593D226X9035D2TE3-ND , 718-1930-2, 718-1930-1, 718-1930-6
Request a Quote Datasheet
Description
Manufacturer: Vishay Win Source Part Number: 907538-593D226X9035D 2TE3 Series: TANTAMOUNT®, 593D Operating Temperature Range: -55°C ~ 125°C Features: Molded Tantalum Capacitors 2917 (7343 Metric) 300mOhm Package: 2917 (7343 Metric) Package: Reel - TR Mounting: Surface Mount Categories: Capacitors ECCN: EAR99 Popularity: High Fake Threat In the Open Market: 81 pct. Supply and Demand Status: Balance Quantity per package: 500 MSL Level: 1 (Unlimited) Estimated Pruduction Lead Time: 51 Weeks REACH Status: REACH Unaffected HTSUS: 8532.21.0050 Other Part Number: 593D226X9035D2TE3-ND , 718-1930-2, 718-1930-1, 718-1930-6
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Tantalum Capacitors - 593D226X9035D2TE3 - 907538-593D226X9035D2TE3 - Win Source Electronics
Laguna Hills, CA, United States
Tantalum Capacitors - 593D226X9035D2TE3
907538-593D226X9035D2TE3
Tantalum Capacitors - 593D226X9035D2TE3 907538-593D226X9035D2TE3
Manufacturer: Vishay Win Source Part Number: 907538-593D226X9035D 2TE3 Series: TANTAMOUNT®, 593D Operating Temperature Range: -55°C ~ 125°C Features: Molded Tantalum Capacitors 2917 (7343 Metric) 300mOhm Package: 2917 (7343 Metric) Package: Reel - TR Mounting: Surface Mount Categories: Capacitors ECCN: EAR99 Popularity: High Fake Threat In the Open Market: 81 pct. Supply and Demand Status: Balance Quantity per package: 500 MSL Level: 1 (Unlimited) Estimated Pruduction Lead Time: 51 Weeks REACH Status: REACH Unaffected HTSUS: 8532.21.0050 Other Part Number: 593D226X9035D2TE3-ND , 718-1930-2, 718-1930-1, 718-1930-6

Manufacturer: Vishay
Win Source Part Number: 907538-593D226X9035D2TE3
Series: TANTAMOUNT®, 593D
Operating Temperature Range: -55°C ~ 125°C
Features: Molded Tantalum Capacitors 2917 (7343 Metric) 300mOhm
Package: 2917 (7343 Metric)
Package: Reel - TR
Mounting: Surface Mount
Categories: Capacitors
ECCN: EAR99
Popularity: High
Fake Threat In the Open Market: 81 pct.
Supply and Demand Status: Balance
Quantity per package: 500
MSL Level: 1 (Unlimited)
Estimated Pruduction Lead Time: 51 Weeks
REACH Status: REACH Unaffected
HTSUS: 8532.21.0050
Other Part Number: 593D226X9035D2TE3-ND, 718-1930-2, 718-1930-1, 718-1930-6

Buy Now Datasheet
Tantalum Capacitors - 718-1930-2-ND - DigiKey
Thief River Falls, MN, United States
Tantalum Capacitors
718-1930-2-ND
Tantalum Capacitors 718-1930-2-ND
22µF Molded Tantalum Capacitors 35V 2917 (7343 Metric) 300mOhm

22µF Molded Tantalum Capacitors 35V 2917 (7343 Metric) 300mOhm

Buy Now Datasheet
Tantalum Capacitors - 718-1930-6-ND - DigiKey
Thief River Falls, MN, United States
Tantalum Capacitors
718-1930-6-ND
Tantalum Capacitors 718-1930-6-ND
22µF Molded Tantalum Capacitors 35V 2917 (7343 Metric) 300mOhm

22µF Molded Tantalum Capacitors 35V 2917 (7343 Metric) 300mOhm

Buy Now Datasheet
Tantalum Capacitors - 718-1930-1-ND - DigiKey
Thief River Falls, MN, United States
Tantalum Capacitors
718-1930-1-ND
Tantalum Capacitors 718-1930-1-ND
22µF Molded Tantalum Capacitors 35V 2917 (7343 Metric) 300mOhm

22µF Molded Tantalum Capacitors 35V 2917 (7343 Metric) 300mOhm

Buy Now Datasheet
Tantalum Capacitors - 6844538 - RS Components, Ltd.
Corby, Northants, United Kingdom
Tantalum Capacitors
6844538
Tantalum Capacitors 6844538
Capacitor Tantalum SMT 593D 35V 22uF

Capacitor Tantalum SMT 593D 35V 22uF

Supplier's Site
Tantalum Capacitors - 6844538P - RS Components, Ltd.
Corby, Northants, United Kingdom
Tantalum Capacitors
6844538P
Tantalum Capacitors 6844538P
Capacitor Tantalum SMT 593D 35V 22uF

Capacitor Tantalum SMT 593D 35V 22uF

Supplier's Site
Tantalum Capacitors - 1708553 - RS Components, Ltd.
Corby, Northants, United Kingdom
Tantalum Capacitors
1708553
Tantalum Capacitors 1708553
Capacitor Tantalum SMT 593D 35V 22uF

Capacitor Tantalum SMT 593D 35V 22uF

Supplier's Site
Singapore, Singapore
SMD 35V 22uF Capacitor
59-593D226X9035D2TE3
SMD 35V 22uF Capacitor 59-593D226X9035D2TE3
35V 22uF Tantalum Capacitor, SMD, 2917 Case Product overview: 593D226X9035D2TE3 from Vishay is a Capacitor for filtering, decoupling, timing, energy storage, power supply smoothing, and signal conditioning. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD, 35V, 22uF. Search-friendly keywords include capacitor, decoupling, filtering, ceramic, electrolytic, SMD, 35V, 22uF, Tantalum Capacitors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 59-593D226X9035D2TE3 can be used for catalog matching and distributor lookup.

35V 22uF Tantalum Capacitor, SMD, 2917 Case Product overview: 593D226X9035D2TE3 from Vishay is a Capacitor for filtering, decoupling, timing, energy storage, power supply smoothing, and signal conditioning. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD, 35V, 22uF. Search-friendly keywords include capacitor, decoupling, filtering, ceramic, electrolytic, SMD, 35V, 22uF, Tantalum Capacitors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 59-593D226X9035D2TE3 can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Tantalum Capacitors - 593D226X9035D2TE3 - Lingto Electronic Limited
Shenzhen, China
Tantalum Capacitors
593D226X9035D2TE3
Tantalum Capacitors 593D226X9035D2TE3
CAP TANT 22UF 10% 35V 2917

CAP TANT 22UF 10% 35V 2917

Supplier's Site Datasheet
Cap Tant Solid 22uF 35V D CASE 10% (7.3 X 4.3 X 2.8mm) SMD 7343-31 0.3 Ohm 125C T/R - 874-593D226X9035D2TE3 - Utmel Electronic Limited
Hong Kong, China
Cap Tant Solid 22uF 35V D CASE 10% (7.3 X 4.3 X 2.8mm) SMD 7343-31 0.3 Ohm 125C T/R
874-593D226X9035D2TE3
Cap Tant Solid 22uF 35V D CASE 10% (7.3 X 4.3 X 2.8mm) SMD 7343-31 0.3 Ohm 125C T/R 874-593D226X9035D2TE3
Cap Tant Solid 22uF 35V D CASE 10% (7.3 X 4.3 X 2.8mm) SMD 7343-31 0.3 Ohm 125C T/R

Cap Tant Solid 22uF 35V D CASE 10% (7.3 X 4.3 X 2.8mm) SMD 7343-31 0.3 Ohm 125C T/R

Supplier's Site
Tantalum Capacitor, 22Uf 35V, 0.3 Ohm, 0.1, 7343-31; Capacitance Vishay - 01N1958 - Newark, An Avnet Company
Chicago, IL, United States
Tantalum Capacitor, 22Uf 35V, 0.3 Ohm, 0.1, 7343-31; Capacitance Vishay
01N1958
Tantalum Capacitor, 22Uf 35V, 0.3 Ohm, 0.1, 7343-31; Capacitance Vishay 01N1958
TANTALUM CAPACITOR, 22UF 35V, 0.3 OHM, 0.1, 7343-31; Capacitance:22µF; Voltage(DC):35V; Capacitor Case / Package:2917 [7343 Metric]; Capacitance Tolerance:± 10%; ESR:0.3ohm; Manufacturer Size Code:D; Product Range:593D Series RoHS Compliant: Yes

TANTALUM CAPACITOR, 22UF 35V, 0.3 OHM, 0.1, 7343-31; Capacitance:22µF; Voltage(DC):35V; Capacitor Case / Package:2917 [7343 Metric]; Capacitance Tolerance:± 10%; ESR:0.3ohm; Manufacturer Size Code:D; Product Range:593D Series RoHS Compliant: Yes

Supplier's Site
Cap, 22Uf, 35V, Tant, Case D Rohs Compliant Vishay - 69AH5021 - Newark, An Avnet Company
Chicago, IL, United States
Cap, 22Uf, 35V, Tant, Case D Rohs Compliant Vishay
69AH5021
Cap, 22Uf, 35V, Tant, Case D Rohs Compliant Vishay 69AH5021
CAP, 22UF, 35V, TANT, CASE D ROHS COMPLIANT: YES

CAP, 22UF, 35V, TANT, CASE D ROHS COMPLIANT: YES

Supplier's Site Datasheet
Cap, 22Μf, 35V, 10% Rohs Compliant Vishay - 33AC1161 - Newark, An Avnet Company
Chicago, IL, United States
Cap, 22Μf, 35V, 10% Rohs Compliant Vishay
33AC1161
Cap, 22Μf, 35V, 10% Rohs Compliant Vishay 33AC1161
CAP, 22µF, 35V, 10% ROHS COMPLIANT: YES

CAP, 22µF, 35V, 10% ROHS COMPLIANT: YES

Supplier's Site Datasheet
Capacitors - Tantalum Capacitors - 593D226X9035D2TE3 - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Capacitors - Tantalum Capacitors
593D226X9035D2TE3
Capacitors - Tantalum Capacitors 593D226X9035D2TE3
CAP TANT 22UF 10% 35V 2917

CAP TANT 22UF 10% 35V 2917

Supplier's Site

Technical Specifications

  Win Source Electronics DigiKey DigiKey RS Components, Ltd. RS Components, Ltd. ERSAELECTRONICS PTE. LTD. Lingto Electronic Limited Utmel Electronic Limited Newark, An Avnet Company Newark, An Avnet Company Shenzhen Shengyu Electronics Technology Limited
Product Category Capacitors Capacitors Capacitors Capacitors Capacitors Capacitors Capacitors Capacitors Capacitors Capacitors Capacitors
Product Number 907538-593D226X9035D2TE3 718-1930-2-ND 718-1930-6-ND 6844538 6844538P 59-593D226X9035D2TE3 593D226X9035D2TE3 874-593D226X9035D2TE3 01N1958 69AH5021 593D226X9035D2TE3
Product Name Tantalum Capacitors - 593D226X9035D2TE3 Tantalum Capacitors Tantalum Capacitors Tantalum Capacitors Tantalum Capacitors SMD 35V 22uF Capacitor Tantalum Capacitors Cap Tant Solid 22uF 35V D CASE 10% (7.3 X 4.3 X 2.8mm) SMD 7343-31 0.3 Ohm 125C T/R Tantalum Capacitor, 22Uf 35V, 0.3 Ohm, 0.1, 7343-31; Capacitance Vishay Cap, 22Uf, 35V, Tant, Case D Rohs Compliant Vishay Capacitors - Tantalum Capacitors
Operating Temperature -55 to 125 C (-67 to 257 F) -55 to 125 C (-67 to 257 F) -55 to 125 C (-67 to 257 F) -55 to 125 C (-67 to 257 F) -55 C (-67 F) -55 to 125 C (-67 to 257 F)
Electrolytic Capacitors Tantalum Tantalum Tantalum Tantalum Tantalum Aluminum Electrolytic; Tantalum Tantalum
Mounting Style Surface Mount Technology Surface Mount Technology Surface Mount Technology Surface Mount Technology; Surface Mount Surface Mount Technology; 2917 (7343 Metric)
Configuration / Form Factor Chip Capacitor Chip Capacitor Chip Capacitor Chip Capacitor Chip Capacitor Chip Capacitor
Applications General Purpose General Purpose
Unlock Full Specs
to access all available technical data

Similar Products

Power Entry Module W/line Filter, 10A/qc; Current Rating Schurter - 95AC5478 - Newark, An Avnet Company
Specs
Capacitance Type Fixed
Capacitance Range 0.2200 microF
WVAC 250 volts
View Details
Capacitive Voltage-reduction Capacitors - W48(CBB21B(E) series) - Shenzhen Weidy Industrial Development Co., Ltd.
Shenzhen Weidy Industrial Development Co., Ltd.
Specs
Configuration / Form Factor Leaded Capacitor
Technology Film Capacitors; Single-Layer; Wound
Applications General Purpose; Lighting; Power Supply
View Details
Tantalum Capacitors - T491A105K010AS-F-ND - DigiKey
Specs
Configuration / Form Factor Chip Capacitor
Applications General Purpose
Operating Temperature -55 to 125 C (-67 to 257 F)
View Details
2 suppliers
MIS Chip Capacitors - SC01501518 - Skyworks Solutions, Inc.
Skyworks Solutions, Inc.
Specs
Configuration / Form Factor Chip Capacitor
Applications RF / Microwave
Capacitance Range 1.50E-5 microF
View Details
6 suppliers